inches of Hg Pressure Instruments
from PCE Instruments / PCE Americas Inc.
PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; oz/in2; Inches of H2O
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Display Type: Digital Numerical Display
from PCE Instruments / PCE Americas Inc.
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; oz/in2; Inches of H2O
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Display Type: Digital Numerical Display
from PCE Instruments / PCE Americas Inc.
PCE-PDA Series Differential Pressure Meter. Pressure gauge for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger. The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; Pa, hPa, kPa, MPa, mbar, bar, ATM, kg / cm², mmH2O, cmH2O, inH2O, mmHg, inHg, Torr, PSI, PSF
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Material: Gas
from Setra Systems
This highly accurate (0.02% FS) self-contained instrument has a 6-digit LCD display and a numeric keypad for access to engineering unit conversions. In addition, an RS-232 communications port is available for computer access. Features: +/-0.02% Full Scaleb Accuracy. High Resolution 6 Digit LCD... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; hPa,mmH2O
- Sensor Technology: Variable Capacitance
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge
from REED-Direct
Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
- Pressure Measurement: Gauge
- Device Category: Instrument or Meter
- Display Type: Digital Numerical Display
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
- Sensor Technology: Semiconductor Piezoresistive
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Vacuum
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Pressure Measurement: Absolute; Differential; Gauge; Vacuum
- Device Category: Instrument or Meter
- Material: Gas
from AMETEK Sensors, Test & Calibration
The MultiCal pressure module is chosen by NASA for the Space Shuttle and International Space Station. These modules convert your meter into an accurate pressure measuring system. The analog signal is clean, accurate and fast, so you can even use MultiCals with oscilloscopes to measure dynamic... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg; Inches of H2O; mmHgA, in HgA
- Pressure Measurement: Absolute
- Device Category: Instrument or Meter
- Material: Liquid; Gas
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Compound; Vacuum
from Setra Systems
Has the same functionality as the Model 370, but does not include the LCD display or numeric keypad. Used as the barometric standard in Automated Surface Observation Systems (worldwide) where accuracy, stability and versatility are essential. Features: +/-0.02% Full Scaleb Accuracy. Bidirectional... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; hPa,mmH2O
- Sensor Technology: Variable Capacitance
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge
from OMEGA Engineering, Inc.
bull; Differential Input with 8 mm Tube Connectors. • Water Resistant, IP67 Rated. • Rugged Case with Protective Rubber Boot. • Magnetic Attachment or Tilt Stand. • Backlit Digital Display. • Push Button Zero and Hold Features. • 8 Selectable Pressure Scales. •... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg; Inches of H2O; mmH2O, mbar, mmHg
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Material: Gas
from AMETEK Sensors, Test & Calibration
Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]
- Scale Units: pounds per square inch; Inches of Hg; mmHg, mbar
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter; Recorder or Totalizer
- Pressure Measurement: Differential
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
- Pressure Measurement: Absolute; Differential; Gauge
- Device Category: Instrument or Meter
- Material: Liquid (optional feature); Gas