Gas Pressure Instruments

60 Results
Differential Pressure Meter -- PCE-PDA 01L
from PCE Instruments / PCE Americas Inc.

PCE-PDA Series Differential Pressure Meter. Pressure gauge for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger. The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure... [See More]

  • Material: Gas
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Working Pressure Range: 0.0145
Pressure Gauge -- PCE-PDA 1000L
from PCE Instruments / PCE Americas Inc.

PCE-PDA 1000L Pressure Gauge. Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD. The relative pressure gauge PCE-PDA 1000L measures the relative pressure on machines and systems. The relative pressure is... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Gauge
  • Device Category: Instrument or Meter
  • Working Pressure Range: 290
Pressure Gauge -- PCE-PDA A100L
from PCE Instruments / PCE Americas Inc.

PCE-PDA A100L Pressure Gauge. Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function. The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure. This pressure meter records the... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Absolute
  • Device Category: Instrument or Meter
  • Working Pressure Range: 29.01
Diaphragm Sensor Differential Pressure Gauge -- 1833DGT
from Orange Research, Inc.

Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Pressure Measurement: Differential
Electronic Micromanometer for Datalogging -- ADM-850L
from Shortridge Instruments, Inc.

The ADM series AirData Multimeters are used as hand-held portable meters for air velocity, pressure, and temperature measurement. [See More]

  • Material: Gas
  • Pressure Measurement: Absolute (optional feature); Differential
  • Device Category: Instrument or Meter (optional feature)
  • Display Type: Digital Numerical Display
Digital Pressure Manometer/Calibrator -- KAL84/100
from KANOMAX USA, INC.

Combined manometer/calibrator, large clear back lit display [See More]

  • Material: Gas; Air
  • Sensor Technology: Micromanometer
  • Device Category: Instrument or Meter; Pressure Calibrator
  • Pressure Measurement: Differential; Gauge
Cordless, Portable Electronic Vacuum Gauge -- DVR 2
from VACUUBRAND, Inc.

The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]

  • Material: Gas; Corrosive Vapors
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter
  • Pressure Measurement: Absolute; Vacuum
Dual Input Differential Manometer -- HHP886 Series
from OMEGA Engineering, Inc.

• Dual Display and Dual Pressure Inputs. • Displays Input 1, Input 2 or Differential Pressure. • User Selectable Units, psi, mbar, inH2O and mmH2O. • Protective Rubber Boot Included. • Wireless or USB Communications with Data Logging Software Optional [See More]

  • Material: Gas
  • Pressure Measurement: Differential; Negative Pressure
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
EL-PRESS Metal Sealed Series Pressure Meters/Controllers -- Models P-502CM
from Bronkhorst USA

EL-PRESS Metal Sealed Pressure Meters / Controllers. Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality... [See More]

  • Material: Gas
  • Sensor Technology: Piezoelectric
  • Device Category: Instrument or Meter; Controller (optional feature)
  • Pressure Measurement: Absolute; Gauge
Pressure Indicator -- 2950 M5
from Hi-Tech Controls, Inc.

The diaphragm pressure switches in the PM Series ore available in two versions: one with. NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the required pressure. The calibrated... [See More]

  • Material: Gas
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter; Indicator
  • Pressure Measurement: Differential
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Device Category: Recorder or Totalizer
  • Features: Temperature Compensated; Temperature Output
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Material: Gas
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Compound; Vacuum
Digital Barometer -- PTB210
from Vaisala

For Harsh Environments. Excellent solution for outdoor installations. Operates in a wide temperature range. The housing provides IP65 (NEMA4) compliant protection against sprayed water. Features   • 500 ... 1100 hPa or 50 .... 1100 hPa pressure ranges with serial output   •... [See More]

  • Material: Gas; Barometric Air Pressure
  • Sensor Technology: Vaisala BAROCAP sensor, a silicon capacitive absolute pressure sensor
  • Device Category: Instrument or Meter
  • Pressure Measurement: Absolute
Portable Control & Display Unit for Thermocouple Sensors -- Vacuguard
from Fredericks Company - Televac

Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]

  • Material: Gas
  • Sensor Technology: Televac 2A or 2A Miniature, DV4 or DV6 Compatible
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Vacuum
Melt Monitor (Melt Pressure Transducer with Integrated Display and Alarms) -- FMM/RMM
from Dynisco

Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Pressure Measurement: Absolute (optional feature); Gauge
Lab ReferenceRecorder -- nVision
from AMETEK Sensors, Test & Calibration

The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter; Recorder or Totalizer
  • Pressure Measurement: Absolute; Gauge
Active Digital Controller -- ADC
from Edwards Vacuum

The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used... [See More]

  • Material: Gas
  • Sensor Technology: Various
  • Device Category: Controller
  • Pressure Measurement: Gauge; Vacuum
Traceable® Manometer/Vacuum Gauge -- Model 3460
from Traceable® Products

Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At the touch of a button... [See More]

  • Material: Gas
  • Pressure Measurement: Gauge; Vacuum
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Heavy-duty pressure switches -- Type KPS
from Danfoss A/S

The KPS switches range covers most outdoor as well as indoor application requirements, and are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, powerstation and on board ships. Pressure ranges: 0 to 60 bar. Gold plated contact systems. Adjustable or fixed... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Differential; Gauge
  • Device Category: Controller
  • Working Pressure Range: ? to 1740
Hazardous Location Differential Pressure Gauge -- 1504DGT
from Orange Research, Inc.

Diaphragm Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Material: Liquid; Gas; Handles Hazardous Materials
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Pressure Measurement: Differential
Electronic Multimeter Pressure Gage -- Hydrodata™ HDM-250
from Shortridge Instruments, Inc.

The HydroData Multimeter is accurate across an extremely broad range of fluid gage pressures and differential pressures. The high pressures existing at pumps, chillers, cooling towers, and high rise building conditions can be measured up to 250psi. The HydroData Multimeter comes complete with a... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Absolute (optional feature); Differential; Gauge
  • Device Category: Instrument or Meter (optional feature)
  • Display Type: Digital Numerical Display
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Material: Gas; Corrosive Vapors
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter; Recorder or Totalizer; Controller
  • Pressure Measurement: Absolute; Vacuum
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.

bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]

  • Material: Gas
  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
EL-PRESS Series Digital Electronic Pressure Meters/Controllers -- P-502C
from Bronkhorst USA

EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Piezoelectric
  • Device Category: Instrument or Meter; Controller (optional feature)
  • Pressure Measurement: Absolute; Gauge
KEYENCE Digital Pressure Sensor Head -- AP-41
from KEYENCE

KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series. •. High-speed response time. •. DIN-rail mountable. •. Compatible with all AP-40 heads. KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact... [See More]

  • Material: Gas
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge
Single Channel Thermocouple Vacuum Instrument -- Compact 2A Thermocouple
from Fredericks Company - Televac

Compact 2A Thermocouple. The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features. Analog display. Analog 0 V... [See More]

  • Material: Gas
  • Sensor Technology: Thermocouple
  • Device Category: Instrument or Meter; Controller
  • Pressure Measurement: Gauge; Vacuum
PG4 Series (Mechanical Melt Pressure Gauges)
from Dynisco

Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Pressure Measurement: Absolute (optional feature); Gauge
Pressure Module -- MultiCal
from AMETEK Sensors, Test & Calibration

The MultiCal pressure module is chosen by NASA for the Space Shuttle and International Space Station. These modules convert your meter into an accurate pressure measuring system. The analog signal is clean, accurate and fast, so you can even use MultiCals with oscilloscopes to measure dynamic... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Absolute
  • Device Category: Instrument or Meter
  • Working Pressure Range: 0.0 to 500
Pressure Display -- Model 1575
from Edwards Vacuum

The Model 1575 Pressure Display is a low cost, microprocessor based, dig ­ital display and set-point controller for the Barocel 600, 622 and 655 capac ­itance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs in... [See More]

  • Material: Gas
  • Sensor Technology: Mechanical Deflection
  • Device Category: Controller
  • Pressure Measurement: Gauge; Vacuum
Traceable® Pressure/Vacuum Gauge -- Model 3165
from Traceable® Products

Displays answer in eight different units. Meter is accurate to 1% full-scale plus 1 digit. Jumbo-size digits are 3/8-inch-high. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Vacuum
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Pressure controller/ Pressure limiter -- Type BCP
from Danfoss A/S

The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port and the range set value. For... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Differential; Gauge
  • Device Category: Controller
  • Scale Units: bar
HVAC Air Balance System -- FlowHood CFM-88L
from Shortridge Instruments, Inc.

The CFM-88L FlowHood includes the CFM-88L FlowMeter, the base metering section with 16 point flow-sensing grid, various top sizes and rugged carrying case. Special order top sizes are available. DIRECT DIGITAL READOUT IN ENGLISH AND METRIC UNITS. FOR AIRFLOW ONLY. FAST, ACCURATE, EASY. AUTO RANGE... [See More]

  • Material: Gas
  • Pressure Measurement: Absolute (optional feature)
  • Device Category: Instrument or Meter (optional feature)
  • Display Type: Digital Numerical Display
Rough and Fine Digital Vacuum Gauge Capacitive Sensor -- DCP 3000 + VSK 3000
from VACUUBRAND, Inc.

The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]

  • Material: Gas; Corrosive Vapors
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter; Recorder or Totalizer (optional feature)
  • Pressure Measurement: Absolute; Vacuum
Handheld Digital Pressure Meter -- HHP-90
from OMEGA Engineering, Inc.

bull; Differential Input with 8 mm Tube Connectors. • Water Resistant, IP67 Rated. • Rugged Case with Protective Rubber Boot. • Magnetic Attachment or Tilt Stand. • Backlit Digital Display. • Push Button Zero and Hold Features. • 8 Selectable Pressure Scales. •... [See More]

  • Material: Gas
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display; Video Display
EL-PRESS Series Digital Electronic Pressure Meters/Controllers -- P-506C
from Bronkhorst USA

EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Piezoelectric
  • Device Category: Instrument or Meter; Controller (optional feature)
  • Pressure Measurement: Differential
KEYENCE Digital Pressure Sensor Head -- AP-41M
from KEYENCE

KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series. •. High-speed response time. •. DIN-rail mountable. •. Compatible with all AP-40 heads. KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact... [See More]

  • Material: Gas
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge
Televac Portable Thermocouple Vacuum Instrument -- B2A Portable
from Fredericks Company - Televac

Portable Thermocouple Instruments. (1-20,000 Microns). Rechargeable - Standard 110VOH, power cord for recharging (220V available). 2A standard or 2A mini sensor versions available. Up to 40 hours of operation between charges. Low-battery indicator light. Rugged, compact, lightweight enclosures with... [See More]

  • Material: Gas
  • Sensor Technology: Thermocouple
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Vacuum
ReferencePressure Recorder -- nVision
from AMETEK Sensors, Test & Calibration

Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter; Recorder or Totalizer
  • Pressure Measurement: Differential
Turbo Instrument Controller -- TIC3
from Edwards Vacuum

The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Three TIC... [See More]

  • Material: Gas
  • Sensor Technology: Various
  • Device Category: Controller
  • Pressure Measurement: Gauge; Vacuum
Pressure switches -- Type RT
from Danfoss A/S

RT switches are used in general industrial and marine sectors. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Differential; Gauge
  • Device Category: Controller
  • Scale Units: bar
Vacuum Gauge For Potentially Explosive Atmospheres -- DVR 3
from VACUUBRAND, Inc.

The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]

  • Material: Gas; Handles Hazardous Materials; Corrosive Vapors
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter
  • Pressure Measurement: Absolute; Vacuum
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Material: Liquid (optional feature); Gas
  • Pressure Measurement: Absolute; Differential; Gauge
  • Device Category: Instrument or Meter
  • Features: Temperature Compensated
EL-PRESS Series Digital Electronic Pressure Meters/Controllers -- P-602C/P-602CV
from Bronkhorst USA

EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Piezoelectric
  • Device Category: Instrument or Meter; Controller
  • Pressure Measurement: Absolute; Gauge
KEYENCE Digital Pressure Sensor Head -- AP-43
from KEYENCE

KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series. •. High-speed response time. •. DIN-rail mountable. •. Compatible with all AP-40 heads. KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact... [See More]

  • Material: Gas
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge
Televac Single Channel Digital Thermocouple Vacuum Insrument -- MV2A
from Fredericks Company - Televac

MV2A Thermocouple. The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features. Competitively priced. Easy to read, large LED display. [See More]

  • Material: Gas
  • Sensor Technology: Thermocouple
  • Device Category: Instrument or Meter; Controller
  • Pressure Measurement: Gauge; Vacuum
Turbo Instrument Controller -- TIC6
from Edwards Vacuum

The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Up to six Edwards... [See More]

  • Material: Gas
  • Sensor Technology: Various
  • Device Category: Controller
  • Pressure Measurement: Gauge; Vacuum
Pressure switches, TÜV approved for steam plant -- Type RT
from Danfoss A/S

T ÜV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated fail-safe controls for applications in which safety or... [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Differential; Gauge
  • Device Category: Controller
  • Working Pressure Range: ? to 609
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Material: Gas
  • Pressure Measurement: Absolute; Differential; Gauge
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
EL-PRESS Series Digital Electronic Pressure Meters/Controllers -- P-702C/P-702CV
from Bronkhorst USA

EL-PRESS Digital Electronic Pressure Meters / Controllers. The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for pressure... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Piezoelectric
  • Device Category: Instrument or Meter; Controller
  • Pressure Measurement: Absolute; Gauge
KEYENCE Digital Pressure Sensor Head -- AP-44
from KEYENCE

KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series. •. High-speed response time. •. DIN-rail mountable. •. Compatible with all AP-40 heads. KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact... [See More]

  • Material: Gas
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Compound; Vacuum
Turbo Instrument Controller for Capman -- TIC6 Capman
from Edwards Vacuum

The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Up to six Edwards... [See More]

  • Material: Gas
  • Sensor Technology: Various
  • Device Category: Controller
  • Pressure Measurement: Gauge; Vacuum
Heavy Duty Electropneumatic Converter -- IP510 Series
from OMEGA Engineering, Inc.

bull; Hazardous Locations and Intrinsically Safe Ratings. • NEMA 4X (IP65). • 0.1% Accuracy Typical. • Closed Loop Pressure Feedback Control. • Built-in Volume Booster Provides Flow Up to 12 SCFM. • Easy Access to Zero and Span. • Damping Pot Prevents Overshoot and... [See More]

  • Material: Gas; Handles Hazardous Materials
  • Pressure Measurement: Gauge
  • Device Category: Instrument or Meter; Converter
  • Working Pressure Range: 0.0 to 100
IN-PRESS Series Digital Pressure Meters/Controllers -- P-502CI
from Bronkhorst USA

IN-PRESS Industrial style Digital Pressure Meters / Controllers. The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a... [See More]

  • Material: Liquid; Gas; Handles Hazardous Materials
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Instrument or Meter; Controller (optional feature)
  • Pressure Measurement: Absolute; Gauge
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Compound; Vacuum
High Accuracy Electronic Barometer -- PXM02 Metric Series
from OMEGA Engineering, Inc.

• High Accuracy. • Broad Compensated Temperature. -18 to 66 °C (0 to 150 °F). • All Stainless Steel Construction for Harsh Environments. • Cable or Connector Models. • Mounting Bracket Option. • Optional Pressure Ports to Fit Most Industrial Applications [See More]

  • Material: Liquid; Gas; Handles Hazardous Materials
  • Pressure Measurement: Absolute
  • Device Category: Instrument or Meter
  • Features: Temperature Compensated
IN-PRESS Series Digital Pressure Meters/Controllers -- P-502CI+F-001AI
from Bronkhorst USA

IN-PRESS Industrial style Digital Pressure Meters / Controllers. The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a... [See More]

  • Material: Liquid; Gas; Handles Hazardous Materials
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Instrument or Meter; Controller
  • Pressure Measurement: Absolute; Gauge
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Material: Liquid; Gas
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Differential; Gauge; Compound; Vacuum
Low Cost Handheld Manometer -- HHP680
from OMEGA Engineering, Inc.

• Low Cost. • Portable & Simple to Use. • Auto Zero Power. • Backlight. • High Resolution: 0.01"/0.1" WC (Water Column). • Tubing [60 cm (24")] and Fitting Included. • Four AAA Alkaline Batteries Included. • Soft Carrying Case (Included) [See More]

  • Material: Gas
  • Pressure Measurement: Gauge
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display; Video Display
IQ+FLOW® Series Pressure Meters/Controllers -- IQP Series
from Bronkhorst USA

IQ+FLOW ® Chip-sensor based Pressure Meters / Controllers. Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional Mass Flow and Pressure Meters and Controllers have needed a footprint of 1.5", as for... [See More]

  • Material: Gas
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Instrument or Meter; Controller
  • Pressure Measurement: Absolute; Gauge
Plug-on Local Display -- PM1000
from OMEGA Engineering, Inc.

• Unique Local Plug-on Display. • Designed for the PX4200 Series Pressure Transducers. • Switching Setpoint - PM1001 only [See More]

  • Material: Liquid; Gas
  • Pressure Measurement: Gauge
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display