Digital Pressure Instruments
from PCE Instruments / PCE Americas Inc.
PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof, splash-resistant housing,... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Working Pressure Range: -29 to 29
from Newport MKS
Overview. Overview. The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six sensors... [See More]
- Display Type: Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
- Pressure Measurement: Gauge
- Device Category: Controller
from PCE Instruments / PCE Americas Inc.
PCE-P01 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P01 displays min / max / average values right on the... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Working Pressure Range: 2
from Newport MKS
The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure. [See More]
- Display Type: Digital Numerical Display; 320x240 color QVGA TFT LCD with back lighting
- Pressure Measurement: Gauge
- Device Category: Controller
from PCE Instruments / PCE Americas Inc.
PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Working Pressure Range: 5
from Newport MKS
The 475001-02-T Granville-Phillips ® 475 Convectron ® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron ® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point relays... [See More]
- Display Type: Digital Numerical Display; Vacuum Fluorescent
- Pressure Measurement: Gauge
- Device Category: Controller
from PCE Instruments / PCE Americas Inc.
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Working Pressure Range: 15
from Newport MKS
The PDR900-12-US Single Channel Power Supply and Readout unit is a stand-alone, single channel controller for use with Series 900 digital vacuum transducers. The instrument sets new standards for vacuum gauge controllers and can be used as a stand-alone power supply readout unit or as a tool for... [See More]
- Display Type: Digital Numerical Display; 5 digit, 14.2 mm, green LED
- Pressure Measurement: Gauge
- Device Category: Controller
from PCE Instruments / PCE Americas Inc.
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Working Pressure Range: 0.0 to 100
from VACUUBRAND, Inc.
The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]
- Display Type: Analog Meter; Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Instrument or Meter
- Pressure Measurement: Absolute; Vacuum
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter
- Pressure Measurement: Absolute (optional feature); Gauge
from Fluidwell bv
The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]
- Display Type: Digital Numerical Display
- Material: Liquid
- Device Category: Instrument or Meter; Pressure Indicator
- Accuracy: 0.0500
from Edwards Vacuum
The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Various
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
from Gefran
Displays pressure in a 5-digit LED display. Auto zero. Auto span. Auto calibration. 4 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50% accuracy. [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Device Category: Controller
- Pressure Measurement: Gauge
from OMEGA Engineering, Inc.
• Dual Display and Dual Pressure Inputs. • Displays Input 1, Input 2 or Differential Pressure. • User Selectable Units, psi, mbar, inH2O and mmH2O. • Protective Rubber Boot Included. • Wireless or USB Communications with Data Logging Software Optional [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Differential; Negative Pressure
- Device Category: Instrument or Meter
- Material: Gas
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Air Bubbler
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Vacuum
from Traceable® Products
Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At the touch of a button... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Gauge; Vacuum
- Device Category: Instrument or Meter
- Material: Gas
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute; Gauge; Vacuum
- Device Category: Recorder or Totalizer
- Material: Liquid; Gas
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Compound; Vacuum
from Fredericks Company - Televac
Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Televac 2A or 2A Miniature, DV4 or DV6 Compatible
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Vacuum
from AMETEK Sensors, Test & Calibration
The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter; Recorder or Totalizer
- Pressure Measurement: Absolute; Gauge
from Setra Systems
The Datum 2000 ™ Dual Channel Meter can be configured externally with one or two pressure transducers or transmitters. They are a fully self-contained unit with factory installed pressure transducer or transmitter. Features: Dual Channel. User Adjustable Hi/Lo Alarms. Easy Front Panel Setup. [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Instrument or Meter
- Pressure Measurement: Absolute
from Shortridge Instruments, Inc.
The ADM series AirData Multimeters are used as hand-held portable meters for air velocity, pressure, and temperature measurement. [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute (optional feature); Differential
- Device Category: Instrument or Meter (optional feature)
- Material: Gas
from Monarch Instrument
The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute; Gauge; Vacuum
- Device Category: Recorder or Totalizer
- Features: Temperature Output; Alarm Indicator
from KANOMAX USA, INC.
Combined manometer/calibrator, large clear back lit display [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Micromanometer
- Device Category: Instrument or Meter; Pressure Calibrator
- Pressure Measurement: Differential; Gauge
from REED-Direct
Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 100 psi. Maximum Pressure: 150 psi. [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Differential; Gauge
- Device Category: Instrument or Meter
- Features: Temperature Compensated
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Display Type: Analog Meter; Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Instrument or Meter; Recorder or Totalizer; Controller
- Pressure Measurement: Absolute; Vacuum
from Fluidwell bv
The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]
- Display Type: Digital Numerical Display
- Material: Liquid
- Device Category: Instrument or Meter; Pressure Monitor
- Features: Alarm Indicator
from Edwards Vacuum
The Model 1575 Pressure Display is a low cost, microprocessor based, dig ital display and set-point controller for the Barocel 600, 622 and 655 capac itance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs in... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Mechanical Deflection
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
from Gefran
Economically priced. Displays pressure in a 5-digit LED display. Auto zero. Auto span. Auto calibration. 4 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Device Category: Controller
- Pressure Measurement: Gauge
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute; Differential; Gauge; Vacuum
- Device Category: Instrument or Meter
- Material: Gas
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Ultrasonic
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge
from Traceable® Products
Displays answer in eight different units. Meter is accurate to 1% full-scale plus 1 digit. Jumbo-size digits are 3/8-inch-high. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Gauge; Vacuum
- Device Category: Instrument or Meter
- Material: Liquid; Gas
from KEYENCE
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series. •. High-speed response time. •. DIN-rail mountable. •. Compatible with all AP-40 heads. KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge
from Fredericks Company - Televac
MV2A Thermocouple. The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features. Competitively priced. Easy to read, large LED display. [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Thermocouple
- Device Category: Instrument or Meter; Controller
- Pressure Measurement: Gauge; Vacuum
from AMETEK Sensors, Test & Calibration
Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Mechanical Deflection
- Device Category: Instrument or Meter; Recorder or Totalizer
- Pressure Measurement: Differential
from Setra Systems
This highly accurate (0.02% FS) self-contained instrument has a 6-digit LCD display and a numeric keypad for access to engineering unit conversions. In addition, an RS-232 communications port is available for computer access. Features: +/-0.02% Full Scaleb Accuracy. High Resolution 6 Digit LCD... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge
from Shortridge Instruments, Inc.
The HydroData Multimeter is accurate across an extremely broad range of fluid gage pressures and differential pressures. The high pressures existing at pumps, chillers, cooling towers, and high rise building conditions can be measured up to 250psi. The HydroData Multimeter comes complete with a... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute (optional feature); Differential; Gauge
- Device Category: Instrument or Meter (optional feature)
- Material: Liquid; Gas
from Monarch Instrument
The Track-It ™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter alone to... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute; Gauge; Vacuum
- Device Category: Recorder or Totalizer
- Features: Temperature Output; Alarm Indicator
from REED-Direct
Large LCD readout with contrast adjustment. Zero function for offset measurements. Data Hold and Min/Max recall. Auto power off. RS232 serial interface. Sampling Time: 0.8 second. Hard carrying case included. SPECIFICATIONS: Function / Range / Resolution / Accuracy. mbar / ±2000 / 1 /... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Differential; Gauge; Negative Pressure
- Device Category: Instrument or Meter
- Working Pressure Range: 29
from VACUUBRAND, Inc.
The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]
- Display Type: Analog Meter; Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Instrument or Meter; Recorder or Totalizer (optional feature)
- Pressure Measurement: Absolute; Vacuum
from Fluidwell bv
The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Display Type: Digital Numerical Display
- Material: Liquid
- Device Category: Instrument or Meter; Pressure Indicator
- Accuracy: 0.0500
from Edwards Vacuum
The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Three TIC... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Various
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
from OMEGA Engineering, Inc.
bull; Differential Input with 8 mm Tube Connectors. • Water Resistant, IP67 Rated. • Rugged Case with Protective Rubber Boot. • Magnetic Attachment or Tilt Stand. • Backlit Digital Display. • Push Button Zero and Hold Features. • 8 Selectable Pressure Scales. •... [See More]
- Display Type: Digital Numerical Display; Video Display
- Pressure Measurement: Differential
- Device Category: Instrument or Meter
- Material: Gas
from KEYENCE
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series. •. High-speed response time. •. DIN-rail mountable. •. Compatible with all AP-40 heads. KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge
from Setra Systems
Setra ’s Multi-Room Monitoring Station (MRMS) is an elegant remote monitoring solution for Critical Care application requirements and reduces labor, installation cost and improves productivity. The MRMS can be installed in a centralized location such as a nurse ’s station in healthcare... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Controller
- Pressure Measurement: Gauge
from Shortridge Instruments, Inc.
The CFM-88L FlowHood includes the CFM-88L FlowMeter, the base metering section with 16 point flow-sensing grid, various top sizes and rugged carrying case. Special order top sizes are available. DIRECT DIGITAL READOUT IN ENGLISH AND METRIC UNITS. FOR AIRFLOW ONLY. FAST, ACCURATE, EASY. AUTO RANGE... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute (optional feature)
- Device Category: Instrument or Meter (optional feature)
- Material: Gas
from REED-Direct
Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Gauge
- Device Category: Instrument or Meter
- Working Pressure Range: 5
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Display Type: Analog Meter; Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Instrument or Meter
- Pressure Measurement: Absolute; Vacuum
from Fluidwell bv
The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]
- Display Type: Digital Numerical Display
- Material: Liquid
- Device Category: Instrument or Meter; Pressure Monitor
- Features: Alarm Indicator
from Edwards Vacuum
The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Up to six Edwards... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Various
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute; Differential; Gauge
- Device Category: Instrument or Meter
- Material: Liquid (optional feature); Gas
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Gauge; Compound; Vacuum
from Setra Systems
OverviewThe Model SRCM Room Condition and Pressure Montior all inclusive design provides room condition, room identification, security, calibration, and room pressure status all in one unit. The CE compliant SRCM is also well suited to monitor positive, negative or neutral air pressure. True... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Controller
- Pressure Measurement: Gauge
from REED-Direct
Push-button transducer selection. Zero function for offset correction. Data Hold and Min/Max recall. Auto power off. RS232 serial interface. SPECIFICATIONS: Range / 30psi / 75psi / 150psi / 300psi / 725psi / 1450psi. mbar / 0.002-2 / 0.005-5 / 0.1-10 / 0.2-20 / 0.05-50 / 0.1-100. psi / 0.02-29 /... [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Gauge
- Device Category: Instrument or Meter
- Working Pressure Range: 5800
from Fluidwell bv
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]
- Display Type: Digital Numerical Display
- Material: Liquid
- Device Category: Instrument or Meter; Pressure Indicator
- Scale Units: pounds per square inch; Kilopascals; bar
from Edwards Vacuum
The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Up to six Edwards... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Various
- Device Category: Controller
- Pressure Measurement: Gauge; Vacuum
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Display Type: Digital Numerical Display
- Pressure Measurement: Absolute; Differential; Gauge
- Device Category: Instrument or Meter
- Material: Gas
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Strain Gauge
- Device Category: Instrument or Meter
- Pressure Measurement: Differential; Gauge; Compound; Vacuum
from Setra Systems
The SRPM room pressure monitor is designed for critical care low differential pressure applications that require stringent pressure monitoring and alarming. True differential pressure is measured and displayed with a resolution of 0.0001" W.C. The SRPM is a complete system that includes a convenient... [See More]
- Display Type: Digital Numerical Display
- Sensor Technology: Variable Capacitance
- Device Category: Controller
- Pressure Measurement: Gauge