Vacuum Pressure Instruments

26 Results
Capacitance Diaphragm Gauges, Heated 100C
from Nor-Cal Products, Inc. - The Vacuum Experts

Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 100 °C heated gauges offer the utmost in stability and process by-product resistance. For less stringent applications consider the 45 °C heated or unheated version gauges. [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Working Pressure Range: 18.85 to 58.01
Cordless, Portable Electronic Vacuum Gauge -- DVR 2
from VACUUBRAND, Inc.

The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter
  • Material: Gas; Corrosive Vapors
Active Digital Controller -- ADC
from Edwards Vacuum

The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Various
  • Device Category: Controller
  • Material: Gas
Traceable® Manometer/Vacuum Gauge -- Model 3460
from Traceable® Products

Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At the touch of a button... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Material: Gas
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Track-It™ Pressure Transmitter/Data Logger With Display
from Monarch Instrument

The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Features: Temperature Output; Alarm Indicator
  • Device Category: Recorder or Totalizer
  • Display Type: Digital Numerical Display
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Air Bubbler
  • Device Category: Instrument or Meter
  • Material: Liquid; Handles Hazardous Materials
Portable Control & Display Unit for Thermocouple Sensors -- Vacuguard
from Fredericks Company - Televac

Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Televac 2A or 2A Miniature, DV4 or DV6 Compatible
  • Device Category: Instrument or Meter
  • Material: Gas
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.

bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Material: Gas
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Material: Liquid; Gas
  • Device Category: Recorder or Totalizer
  • Features: Temperature Compensated; Temperature Output
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Material: Gas
Pressure Gauge -- M1™
from Crystal Engineering Corporation

Temperature invariant, pre calibrated, very durable [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Instrument or Meter
  • Material: Liquid; Gas
Capacitance Diaphragm Gauges, Heated 160C
from Nor-Cal Products, Inc. - The Vacuum Experts

Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 160 °C heated gauges offer the utmost in stability and and extra high process by-product resistance due to its high temperature. For less stringent applications consider the 100... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Working Pressure Range: 37.71 to 58.01
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter; Recorder or Totalizer; Controller
  • Material: Gas; Corrosive Vapors
Pressure Display -- Model 1575
from Edwards Vacuum

The Model 1575 Pressure Display is a low cost, microprocessor based, dig ­ital display and set-point controller for the Barocel 600, 622 and 655 capac ­itance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs in... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Controller
  • Material: Gas
Traceable® Pressure/Vacuum Gauge -- Model 3165
from Traceable® Products

Displays answer in eight different units. Meter is accurate to 1% full-scale plus 1 digit. Jumbo-size digits are 3/8-inch-high. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Material: Liquid; Gas
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger
from Monarch Instrument

The Track-It ™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize data... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Features: Temperature Output
  • Device Category: Recorder or Totalizer
  • Working Pressure Range: 5800
Single Channel Thermocouple Vacuum Instrument -- Compact 2A Thermocouple
from Fredericks Company - Televac

Compact 2A Thermocouple. The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features. Analog display. Analog 0 V... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Thermocouple
  • Device Category: Instrument or Meter; Controller
  • Material: Gas
Very Low Range Digital Manometer -- HHP-103
from OMEGA Engineering, Inc.

bull; High Resolution to 0.001 inH2O. • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O. • Rugged, Water- Resistant Case. • Measure Differential, Gage, or Vacuum. • Selectable Engineering Units. InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg. • Accuracy: 0.2% FS of high... [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum
  • Material: Gas
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display; Video Display
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Material: Liquid; Gas
Capacitance Diaphragm Gauges, Heated 45C
from Nor-Cal Products, Inc. - The Vacuum Experts

Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 45 °C heated gauges offer the utmost in signal stability. For more stringent applications or when there is concern over process byproduct deposition, consider the 100 °C or... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter
  • Working Pressure Range: 18.85 to 58.01
Rough and Fine Digital Vacuum Gauge Capacitive Sensor -- DCP 3000 + VSK 3000
from VACUUBRAND, Inc.

The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Instrument or Meter; Recorder or Totalizer (optional feature)
  • Material: Gas; Corrosive Vapors
Turbo Instrument Controller -- TIC3
from Edwards Vacuum

The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Three TIC... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Various
  • Device Category: Controller
  • Material: Gas
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger With Display
from Monarch Instrument

The Track-It ™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter alone to... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Features: Temperature Output; Alarm Indicator
  • Device Category: Recorder or Totalizer
  • Display Type: Digital Numerical Display
Televac Portable Thermocouple Vacuum Instrument -- B2A Portable
from Fredericks Company - Televac

Portable Thermocouple Instruments. (1-20,000 Microns). Rechargeable - Standard 110VOH, power cord for recharging (220V available). 2A standard or 2A mini sensor versions available. Up to 40 hours of operation between charges. Low-battery indicator light. Rugged, compact, lightweight enclosures with... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Thermocouple
  • Device Category: Instrument or Meter
  • Material: Gas
Wet/Wet or Dry Manometer -- HHP-801
from OMEGA Engineering, Inc.

• Versatile, Easy-to-Use. • High Accuracy ±0.2% FS. • Multiple Pressure Scales, (See Ordering Table for range and Resolution). • Wet/Wet Models Available. • Reading Hold Function. • IP67 Sealed (Dust Tight and water protected to 1 meter) [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Negative Pressure
  • Material: Liquid; Gas
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Pressure Measurement: Differential; Gauge; Compound; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Material: Liquid; Gas