Video Pressure Instruments

3 Results
Handheld Digital Pressure Meter -- HHP-90
from OMEGA Engineering, Inc.

bull; Differential Input with 8 mm Tube Connectors. • Water Resistant, IP67 Rated. • Rugged Case with Protective Rubber Boot. • Magnetic Attachment or Tilt Stand. • Backlit Digital Display. • Push Button Zero and Hold Features. • 8 Selectable Pressure Scales. •... [See More]

  • Display Type: Digital Numerical Display; Video Display
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Material: Gas
Tactile Pressure Mapping System -- I-Scan™
from Tekscan, Inc.

The versatile I-Scan tactile pressure mapping system is tailor-made by choosing from over 200 pressure sensors to meet your specific application requirements. Versatile Pressure Mapping System. I-Scan ™ is a powerful tool that accurately measures and analyzes interface pressure between two... [See More]

  • Display Type: Video Display
  • Sensor Technology: Thin Film
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge
Low Cost Handheld Manometer -- HHP680
from OMEGA Engineering, Inc.

• Low Cost. • Portable & Simple to Use. • Auto Zero Power. • Backlight. • High Resolution: 0.01"/0.1" WC (Water Column). • Tubing [60 cm (24")] and Fitting Included. • Four AAA Alkaline Batteries Included. • Soft Carrying Case (Included) [See More]

  • Display Type: Digital Numerical Display; Video Display
  • Pressure Measurement: Gauge
  • Device Category: Instrument or Meter
  • Material: Gas