kg/cm2 Pressure Instruments

13 Results
Differential Pressure Manometer -- PCE-P05
from PCE Instruments / PCE Americas Inc.

PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P05 displays min / max / average values right on the... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; oz/in2; Inches of H2O
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Differential Pressure Manometer -- PCE-P15
from PCE Instruments / PCE Americas Inc.

Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; oz/in2; Inches of H2O
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Differential Pressure Meter -- PCE-PDA 01L
from PCE Instruments / PCE Americas Inc.

PCE-PDA Series Differential Pressure Meter. Pressure gauge for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger. The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; Pa, hPa, kPa, MPa, mbar, bar, ATM, kg / cm², mmH2O, cmH2O, inH2O, mmHg, inHg, Torr, PSI, PSF
  • Pressure Measurement: Differential
  • Device Category: Instrument or Meter
  • Material: Gas
Pressure Gauge -- PCE-PDA A100L
from PCE Instruments / PCE Americas Inc.

PCE-PDA A100L Pressure Gauge. Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function. The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure. This pressure meter records the... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; Pa, hPa, kPa, MPa, mbar, bar, ATM, kg / cm², mmH2O, cmH2O, inH2O, mmHg, inHg, Torr, PSI, PSF
  • Pressure Measurement: Absolute
  • Device Category: Instrument or Meter
  • Material: Liquid; Gas
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Compound; Vacuum
Pressure Gauge -- M1™
from Crystal Engineering Corporation

Temperature invariant, pre calibrated, very durable [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Vacuum
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
  • Pressure Measurement: Absolute; Differential; Gauge
  • Device Category: Instrument or Meter
  • Material: Liquid (optional feature); Gas
Manometer -- 8230
from REED-Direct

Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Feet of H2O; kg/cm2; Inches of H2O; mbar, CM, cmHg
  • Pressure Measurement: Differential; Gauge
  • Device Category: Instrument or Meter
  • Features: Temperature Compensated
Lab ReferenceRecorder -- nVision
from AMETEK Sensors, Test & Calibration

The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; mmHg, mbar
  • Sensor Technology: Mechanical Deflection
  • Device Category: Instrument or Meter; Recorder or Totalizer
  • Pressure Measurement: Absolute; Gauge
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Sensor Technology: Strain Gauge
  • Device Category: Instrument or Meter
  • Pressure Measurement: Gauge; Compound; Vacuum
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mBars
  • Pressure Measurement: Absolute; Differential; Gauge
  • Device Category: Instrument or Meter
  • Material: Gas
Manometer, Digital -- ST-8890
from REED-Direct

Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
  • Pressure Measurement: Gauge
  • Device Category: Instrument or Meter
  • Display Type: Digital Numerical Display
Single or Differential Input Manometer -- HHP91
from OMEGA Engineering, Inc.

bull; Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm. • Measures Up to ±2000 mbar ( ±29 psi). • Overpressure Protected to 2000 mbar (29 psi). • Auto Shut-Off Function Prolongs Battery Life. • Built-In Tilt Stand. • Reading Hold. [See More]

  • Scale Units: pounds per square inch; Inches of Hg; kg/cm2; Inches of H2O; mBar, mH2O, atm, mmHg
  • Pressure Measurement: Differential; Gauge
  • Device Category: Instrument or Meter
  • Material: Liquid; Gas