Biodegradable Solid and Dry Film Lubricants

2 Results
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Features: Biodegradable; Corrosion Inhibiting or Rust Preventative
  • Applications: Bearings; Metal Working; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
  • Specific Gravity: 1
BPL™ Bio Penetrating Lubricant -- + Moly + Tackifier
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Features: Biodegradable; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 0.8800
  • Composition / Chemistry: Specialty, Proprietary or Other; Penetrating Lubricant; Soy or High Oleic Base Stocks; Molybdenum or Metal Sulphide
  • Applications: Automotive or Transportation; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines