Mold Release / Release Agent Solid and Dry Film Lubricants

18 Results
Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White 13.5 oz Aerosol -- MS-122AD 13.5OZ [MS-122AD 13.5OZ from Miller-Stephenson, Inc.]
from Ellsworth Adhesives

Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications are... [See More]

  • Features: Release Agent or Mold Release
  • Composition / Chemistry: Specialty, Proprietary or Other; Tetrafluoroethane; Fluoropolymer / PTFE (e.g., Teflon®)
Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White 14 oz Aerosol -- MS-122XD 14OZ [MS-122XD from Miller-Stephenson, Inc.]
from Ellsworth Adhesives

Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications are... [See More]

  • Features: Release Agent or Mold Release
  • Composition / Chemistry: Specialty, Proprietary or Other; Decafluoropentane; Fluoropolymer / PTFE (e.g., Teflon®)
Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White 1 qt Bottle -- MS-143XD QUARTS [MS-143XD QUARTS from Miller-Stephenson, Inc.]
from Ellsworth Adhesives

Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White is can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications... [See More]

  • Features: Release Agent or Mold Release
  • Composition / Chemistry: Specialty, Proprietary or Other; Decafluoropentane; Fluoropolymer / PTFE (e.g., Teflon®)
GP Purpose Silicone Mold Release -- 2010
from Aervoe Industries Incorporated

Ideal for hot or cold molds, odorless, non-staining, non-corrosive formula [See More]

  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Specific Gravity: 0.7900
  • Composition / Chemistry: Mold Release; Silicone
  • Use Temperature: 60 to 80
Silicone Dry Film Lubricant -- Molykote® 557
from Dupont Molykote

Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]

  • Features: Metal Forming; Extreme Pressure or Chemically Active; Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Specific Gravity: 0.7700
  • Composition / Chemistry: Silicone
  • Use Temperature: -40 to 109
Solid Lubricant -- CSL250
from Unique Technologies Associates

This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]

  • Features: Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release
  • Use Temperature: -150 to 250
  • Composition / Chemistry: Graphite
  • Applications: Bearings; Food Contact Approved
Aggregate Mold Release Agent -- MAC 857
from McGee Industries, Inc. / McLube Division

MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or unheated surfaces. MAC-857 does not contain silicone oils, waxes or powders. [See More]

  • Features: Release Agent or Mold Release
Dry Film Lubricant -- Xylan XLR® 17-353 over 17-080
from Whitford Corporation

Wear resistant and impermeable nonstick coating with excellent release. [See More]

  • Features: Release Agent or Mold Release
  • Use Temperature: 500
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines (optional feature); Oil and Gas Industry, Reprographics, Printing, Laser Printers, Copiers
Carnauba Wax Mold Release -- 808
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Applications: Electrical / Electronic
  • Composition / Chemistry: Wax / Stearate
Aggregate Mold Release Agent -- McLube 76C
from McGee Industries, Inc. / McLube Division

McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types of concrete forms. It has superior wetting properties on metal forms and plastic liners used for the molding of concrete parts. [See More]

  • Features: Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release
  • Specific Gravity: 1
Dry Film Lubricant -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Features: Release Agent or Mold Release
  • Use Temperature: -319 to 500
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines (optional feature); Oil and Gas Industry, Reprographics, Printing, Laser Printers, Copiers
Carnauba Wax Mold Release -- 909C
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Applications: Electrical / Electronic
  • Composition / Chemistry: Wax / Stearate
Colloidal Release & Anti-tack -- McLube 2100
from McGee Industries, Inc. / McLube Division

McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethylene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds and plastic parts. [See More]

  • Features: Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release
  • Specific Gravity: 1.01
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
Carnauba Wax Mold Release -- 909D
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Applications: Electrical / Electronic
  • Composition / Chemistry: Wax / Stearate
Concentrated Release Agent & Rubber Lubricant -- McLube 1829
from McGee Industries, Inc. / McLube Division

McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents. [See More]

  • Features: Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release
  • Specific Gravity: 1.01
Dry Lubricant & Mold Release -- McLube 1700L-
from McGee Industries, Inc. / McLube Division

PTFE-based dry lubricant and mold release designed to enhance mold flow characteristics. [See More]

  • Features: Aerosol, Sprayable or Misting (optional feature); Release Agent or Mold Release
  • Specific Gravity: 0.7800
  • Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
Dry Release Coating & Dry Lubricant -- McLube 1720L
from McGee Industries, Inc. / McLube Division

McLube 1720L (NSN 9150-01-325-9816)is a solvent dispersion of a solid active ingredient with exhibits low friction and excellent antistick/release characteristics. McLube 1720L furnishes a release coating for all types of rubber and plastic and works equally well on metallic and nonmetallic molds at... [See More]

  • Features: Release Agent or Mold Release
  • Specific Gravity: 0.8100
  • Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based
  • Use Temperature: 550
Engineered Wood Mold Release Agent -- MAC 841
from McGee Industries, Inc. / McLube Division

MAC-841 is a water emulsion of a film forming resin that cures to form a clear, colorless coating with excellent release and antistick characteristics. It is intended for use as a release coating for Engineered Wood Molds. [See More]

  • Features: Release Agent or Mold Release
  • Use Temperature: 1000
  • Specific Gravity: 1