Electrical / Electronic Solid and Dry Film Lubricants

18 Results
Air Dry MoS2 Solid Film Lubricant -- Perma-Slik®RRM
from Everlube Products

Perma-Slik RRM is a MoS2 based solid film lubricant with an inorganic binder system. This coating was developed to lubricate components which remain in place for long periods of time. Perma-Slik RRM prevents wear, galling, and seizing in a wide variety of environments. Generally, this coating will... [See More]

  • Applications: Aerospace; Bearings; Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives
  • Specific Gravity: 1.09
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -100 to 750
Carnauba Wax Mold Release -- 808
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Applications: Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Composition / Chemistry: Wax / Stearate
Solid Lubricant Paste -- Molykote® HSC
from Dupont Molykote

High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]

  • Applications: Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives
  • Specific Gravity: 1.4
  • Composition / Chemistry: Electrically Conductive
  • Use Temperature: -22 to 2012
Greenlee Cable-Cream Cable Pulling Lubricant -- CRM-Q
from TelephoneStuff.com

Cable-Cream Cable Pulling Lubricant. Features: - Advanced formula, light yellow cream makes pulling faster and easier. - Compatible with all cable insulation types. - Dries slowly to a thin, non-conductive, non-hardening residue. - Adheres well to the cable without messy dripping. Reduces waste. -... [See More]

  • Applications: Electrical / Electronic
Carnauba Wax Mold Release -- 909C
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Applications: Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Composition / Chemistry: Wax / Stearate
Greenlee Cable-Gel Cable Pulling Lubricant -- GEL-Q
from TelephoneStuff.com

Cable-Gel Cable Pulling Lubricant. Features: - Polymer-based, no silicon lubricant offers lower friction and easier pulling. - Compatible with all cable insulation types. - Cleans up quickly and is non-staining. - Higher lubricity than competitive products. - Will not cement itself to the pipe. -... [See More]

  • Applications: Electrical / Electronic
Carnauba Wax Mold Release -- 909D
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Applications: Electrical / Electronic
  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Composition / Chemistry: Wax / Stearate
Greenlee Clear Lube -- CLR-Q
from TelephoneStuff.com

Clear Lube is designed for use within electrical or datacom cable pulls. Features: - Clear and colorless for quick, easy clean-up. - Environmentally safe, non-hazardous, non-toxic and non-corrosive. - Easy to apply either by hand, brush or pump. - Polymer base with no silicon additives. - Three-year... [See More]

  • Applications: Electrical / Electronic
Greenlee Fiber-Gel Cable Pulling Lubricant -- FIBR-Q
from TelephoneStuff.com

Fiber-Gel Cable Pulling Lubricant. Features: - Synthetic gel is specially designed for lightweight fast pulling of fiber optic cables. - Compatible with all cable jackets. - Cleans up easily. - Environmentally safe. - Compatible with pre-lubricated innerducts. - Dries slowly and leaves a... [See More]

  • Applications: Electrical / Electronic
Greenlee Winter-Gel Cable Pulling Lubricant -- WGEL-Q
from TelephoneStuff.com

Winter-Gel Cable Pulling Lubricant. Features: - Winter-Gel will not freeze until -25 ° F (-31 ° C). - Reduces friction for easy pulling. - Compatible with all cable insulation types. - Cleans up quickly and easily. - High lubricity. - Can be used all year long. - Environmentally safe. -... [See More]

  • Applications: Electrical / Electronic
Ideal 24 pck. of ClearGlide Wire Pulling Lubricant, 4 Fl... -- 31-389
from TelephoneStuff.com

100% Completely Clear Wire Pulling Lubricant. Features: - Fast, simple clean-ups. - Perfect for interior pulls, new installs, retrofitting and datacom applications. - Unique polymer-based formula friendly to both residential and commercial enviroments. - Extremely slippery for quick installations,... [See More]

  • Applications: Electrical / Electronic
Ideal Aqua-Gel II Cable Pulling Lubricant 55-Gallon Drum -- 31-3855
from TelephoneStuff.com

Polymer-based formula provides maximum tension reduction in high-stress electrical and communications cable-pulling operations. Features: - Compatible with all cable types. - Cleans up easily with soap and water. - Remains stable over wide temperature range - usable from 28 °F to 180 °F... [See More]

  • Applications: Electrical / Electronic
Ideal Aqua-Gel CW Cable Pulling Lubricant 1-Gallon Jug -- 31-291
from TelephoneStuff.com

Clings to cable throughout long pulls. Features: - Superior lubricity at low temperatures. - Polymer-based, cold weather formula remains stable to -25 °F (-32 °C). - Safe to use on all cable types. - Cleans up easily with soap and water. - Dries to a semi-fluid film that aids in future... [See More]

  • Applications: Electrical / Electronic
Ideal Aqua-Gel CW Cable Pulling Lubricant 1-qt. Squeeze.. -- 31-298
from TelephoneStuff.com

Clings to cable throughout long pulls. Features: - Superior lubricity at low temperatures. - Polymer-based, cold weather formula remains stable to -25 °F (-32 °C). - Safe to use on all cable types. - Cleans up easily with soap and water. - Dries to a semi-fluid film that aids in future... [See More]

  • Applications: Electrical / Electronic
Ideal Aqua-Gel CW Cable Pulling Lubricant 3.5-Gallon Jug -- 31-293
from TelephoneStuff.com

Clings to cable throughout long pulls. Features: - Superior lubricity at low temperatures. - Polymer-based, cold weather formula remains stable to -25 °F (-32 °C). - Safe to use on all cable types. - Cleans up easily with soap and water. - Dries to a semi-fluid film that aids in future... [See More]

  • Applications: Electrical / Electronic
Ideal Aqua-Gel CW Cable Pulling Lubricant 5-Gallon Pail -- 31-295
from TelephoneStuff.com

Clings to cable throughout long pulls. Features: - Superior lubricity at low temperatures. - Polymer-based, cold weather formula remains stable to -25 °F (-32 °C). - Safe to use on all cable types. - Cleans up easily with soap and water. - Dries to a semi-fluid film that aids in future... [See More]

  • Applications: Electrical / Electronic
Ideal Aqua-Gel II Cable Pulling Lubricant 1-Gallon Bucket -- 31-371
from TelephoneStuff.com

Polymer-based formula provides maximum tension reduction in high-stress electrical and communications cable-pulling operations. Features: - Compatible with all cable types. - Cleans up easily with soap and water. - Remains stable over wide temperature range - usable from 28 °F to 180 °F... [See More]

  • Applications: Electrical / Electronic
Ideal Aqua-Gel II Cable Pulling Lubricant 1-Quart Bag -- 31-376
from TelephoneStuff.com

Polymer-based formula provides maximum tension reduction in high-stress electrical and communications cable-pulling operations. Features: - Compatible with all cable types. - Cleans up easily with soap and water. - Remains stable over wide temperature range - usable from 28 °F to 180 °F... [See More]

  • Applications: Electrical / Electronic