Specialty / Other Solid and Dry Film Lubricants
from Ellsworth Adhesives
Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications are... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Tetrafluoroethane; Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Release Agent or Mold Release
from Ellsworth Adhesives
Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications are... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Decafluoropentane; Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Release Agent or Mold Release
from Ellsworth Adhesives
Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White is can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry lubrication applications... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Decafluoropentane; Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Release Agent or Mold Release
from Unique Technologies Associates
This product utilizes the proprietary UTA Nano Technology to achieve the highest speeds, quietest and smoothest performance of the CSL products. It is unprecedented in its ability to increase service life by reducing wear caused by high speed, high loads, and high temperatures. The superior... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Nanomaterials
- Applications: Bearings
- Use Temperature: 250
- Features: Anti-Seize Compound or Thread Lubricant
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 psi to 500,000 psi, beyond the yield strength of... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Molybdenum or Metal Sulphide
- Use Temperature: 750
- Specific Gravity: 0.9000
- Features: Aerosol, Sprayable or Misting (optional feature); Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
from Coatings For Industry, Inc.
Alseal 333 high temperature coating composition contains molybdenum disulfide and high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing at temperatures up to 1450 °F. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Fluoride Lubricating Powder; Molybdenum or Metal Sulphide
- Applications: Aerospace; Gas Turbines
- Use Temperature: 1450
- Features: Aerosol, Sprayable or Misting (optional feature)
from Dupont Molykote
Heat-curing dry film lubricant. APPLICATIONS. For metal/metal and metal/plastic combinations with slow to moderately fast movements and low to moderate loads. Suitable for car door lock components, self tapping screws, brake clips. Features. Good dry lubrication properties. Low coefficient of... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Organic Compound in Solvent
- Use Temperature: -94 to 392
- Specific Gravity: 1.05
- Applications: Automotive or Transportation
from McGee Industries, Inc. / McLube Division
McLube PTFE Dry Film Dispersions have a low coefficient of friction allowing for a dry film lubricant with super performance attributes such as thermal and chemical stability, cleanliness and excellent slip-stick properties. PTFE Dry Film Dispersions are available as 25%, 15%, and 5% dispersions in... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Alcohol Based; Fluoropolymer / PTFE (e.g., Teflon®)
- Specific Gravity: 0.8100 to 0.9400
from Dupont Molykote
Air-curing dry lubricant. Air dry, translucent coating with low friction coefficient for low to medium loads. APPLICATIONS. Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines and sunroof seals. For nearly all material combinations such as metal/metal,... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Ultra-Violet Indicator; Fluoropolymer / PTFE (e.g., Teflon®)
- Use Temperature: -292 to 464
- Specific Gravity: 0.8700
- Applications: Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Aerosol, Sprayable or Misting (optional feature); Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 0.8300
from McGee Industries, Inc. / McLube Division
PTFE-based dry lubricant and mold release designed to enhance mold flow characteristics. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Aerosol, Sprayable or Misting (optional feature); Release Agent or Mold Release
- Specific Gravity: 0.7800