Bearings Solid and Dry Film Lubricants
from Everlube Products
Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 220 is also an... [See More]
- Applications: Aerospace; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
- Specific Gravity: 0.9946
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Use Temperature: -100 to 250
from Dupont Molykote
Heating curing dry lubricant for metal/metal combinations involving slow to medium-fast movements and medium to heavy loads. Applications. Sliding contact of metal/metal combinations with slow to moderately fast movements and high loads. Used successfully in automotive applications such as: Pins,... [See More]
- Applications: Automotive or Transportation; Bearings
- Specific Gravity: 1.2
- Composition / Chemistry: Anti-Friction Coating
- Features: Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
from Unique Technologies Associates
This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]
- Applications: Bearings; Food Contact Approved
- Use Temperature: -150 to 250
- Composition / Chemistry: Graphite
- Features: Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Applications: Bearings; Metal Working; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
- Features: Biodegradable; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 1
from Aervoe Industries Incorporated
Prevents spotting and leaking, doesn't contain soap, eliminates messy drips [See More]
- Applications: Bearings; Overhead Chains, Conveyors
- Features: Aerosol, Sprayable or Misting
- Use Temperature: 40 to 110