Molybdenum / Metal Sulphide Solid and Dry Film Lubricants
from Everlube Products
Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 220 is also an... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Use Temperature: -100 to 250
- Specific Gravity: 0.9946
- Applications: Aerospace; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
from Coatings For Industry, Inc.
Alseal 333 high temperature coating composition contains molybdenum disulfide and high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing at temperatures up to 1450 °F. [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Fluoride Lubricating Powder; Molybdenum or Metal Sulphide
- Applications: Aerospace; Gas Turbines
- Use Temperature: 1450
- Features: Aerosol, Sprayable or Misting (optional feature)
from Unique Technologies Associates
This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Applications: Bearings
- Use Temperature: -150 to 250
- Features: Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 psi to 500,000 psi, beyond the yield strength of... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Molybdenum or Metal Sulphide
- Use Temperature: 750
- Specific Gravity: 0.9000
- Features: Aerosol, Sprayable or Misting (optional feature); Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
from Dupont Molykote
Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
- Use Temperature: -288 to 842
- Specific Gravity: 0.9700
- Applications: Aerospace; Machine, Gears, Spindles, Ways and Final Drives; Metal Working
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Aerosol, Sprayable or Misting (optional feature); Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 0.8300
from Dupont Molykote
APPLICATIONS. Molykote Z Powder can be used: • as a dry burnished (rubbed-on) lubricating film for metallic contacts. • as a solid lubricant additive for self-lubricating plastics and sinter metal parts. • as a solid lubricant additive in metalworking compounds. • as a solid... [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Use Temperature: -301 to 842
- Specific Gravity: 4.8
- Applications: Aerospace; Automotive or Transportation
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Molybdenum or Metal Sulphide
- Use Temperature: 750
- Specific Gravity: 1.02
- Features: Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative
from Dupont Molykote
Solid lubricant paste with silicone carrier oil. Applications. Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures above 230C (446F), the carrier volatilizes leaving virtually no residue, and the remaining... [See More]
- Composition / Chemistry: Silicone; Molybdenum or Metal Sulphide
- Use Temperature: -49 to 842
- Specific Gravity: 1.95
- Applications: Automotive or Transportation
from McGee Industries, Inc. / McLube Division
MAC-810 is a solvent based dispersion of a blend of molybdenum disulfide and graphite solid lubricants that will provide a durable, dry film coating with excellent lubricity and an extremely low coefficient of friction. The dry lubricant coating resulting after evaporation of the solvent has... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Graphite; Molybdenum or Metal Sulphide
- Use Temperature: 1000
- Specific Gravity: 0.9000
from McGee Industries, Inc. / McLube Division
Technical Fine Grade Molybdenum Disulfide Powder (MoS2). Particle Size: Fisher Number 0.65 to 0.8 microns. [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Specific Gravity: 4.8 to 5
from McGee Industries, Inc. / McLube Division
Superfine Grade Molybdenum Disulfide Powder (MoS2). Particle Size: Fisher Number 0.4 to 0.45 microns. [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Specific Gravity: 4.8 to 5
from McGee Industries, Inc. / McLube Division
Water based bonded dry film Moly Lubricant and Coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield strength of most metals. [See More]
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Use Temperature: 750
- Specific Gravity: 1.12
- Features: Anti-Seize Compound or Thread Lubricant