Sealing / Barrier Solid and Dry Film Lubricants

3 Results
PTFE Solid Film Lubricant -- Everlube®6173
from Everlube Products

Everlube 6173 is a PTFE filled water based solid film lubricant with an acrylic/vinyl binder system. This coating offers the flexibility to stretch and fill voids in threaded surface areas which helps to seal burred or ragged threads. Everlube 6173 also provides resistance to vibration and is not... [See More]

  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.02
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -100 to 400
Apiezon Wax W40
from Edwards Vacuum

Apiezon ® wax W is a low vapor pressure wax for sealing joints in high vacuum systems. This wax softens at 80-90 °C and has a vapor pressure at 80 °C of 10-3 mbar and at 20 °C of 10-8 mbar. Apiezon ® wax W40 is similar to type W, but has a lower softening point which makes it... [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Applications: Sealing Joints in High Vacuum Systems
  • Composition / Chemistry: Wax / Stearate
BPL™ Bio Penetrating Lubricant -- + Moly + Tackifier
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Features: Biodegradable; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 0.8800
  • Composition / Chemistry: Specialty, Proprietary or Other; Penetrating Lubricant; Soy or High Oleic Base Stocks; Molybdenum or Metal Sulphide
  • Applications: Automotive or Transportation; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines