Machine / Gears Solid and Dry Film Lubricants

8 Results
Air Dry MoS2 Solid Film Lubricant -- Lubri-Bond®220
from Everlube Products

Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 220 is also an... [See More]

  • Applications: Aerospace; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
  • Specific Gravity: 0.9946
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -100 to 250
Water-Displacing Rust Preventive -- Metal Guard® 560
from Hubbard-Hall Inc.

DESCRIPTION. The result of the latest advances in thin film rust preventive technology, Metal Guard ® 560 is designed to be the final finish on an engineered black oxide coating where 150-200 hours of salt spray resistance is desired yet dimensional change cannot be tolerated. It is a... [See More]

  • Applications: Automotive or Transportation; Bearings; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives; Metal Working; Sewing Machines, Firearms, Fasteners Of All Types, Small Gasoline Engines, Machine Tools, Dies, Jigs, Fixtures and Metal Stampings
  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 0.8390
Anti-seize Food -- 9152
from Aervoe Industries Incorporated

Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]

  • Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Nuts, Bolts, Screws, Sprockets, Chains
  • Specific Gravity: 1.1
  • Composition / Chemistry: Specialty, Proprietary or Other; White Mineral Oil, Talc, Zinc Oxide
  • Use Temperature: 20 to 120
Corrosion Protective Coating -- Molykote® 3400A
from Dupont Molykote

Long-term “dry ” lubricant providing enhanced corrosion protection. Heat cure coating for high loads and protection against fretting type wear and corrosion. APPLICATIONS. Molykote ® 3400A Corrosion Protective Coating is recommended for use in: Aerospace applications. Hinge pins,... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives
  • Features: Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 1.14
Dry Film Lubricant -- Molykote® 321
from Dupont Molykote

Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]

  • Applications: Aerospace; Machine, Gears, Spindles, Ways and Final Drives; Metal Working
  • Specific Gravity: 0.9700
  • Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
  • Use Temperature: -288 to 842
Silicone Dry Film Lubricant -- Molykote® 557
from Dupont Molykote

Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]

  • Applications: Machine, Gears, Spindles, Ways and Final Drives; Metal Working; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 0.7700
  • Composition / Chemistry: Silicone
  • Use Temperature: -40 to 109
Solid Lubricant Paste -- Molykote® HSC
from Dupont Molykote

High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]

  • Applications: Electrical / Electronic; Machine, Gears, Spindles, Ways and Final Drives
  • Specific Gravity: 1.4
  • Composition / Chemistry: Electrically Conductive
  • Use Temperature: -22 to 2012
UV Anti-Friction Coating -- Molykote® PTFE-N
from Dupont Molykote

Air-curing dry lubricant. Air dry, translucent coating with low friction coefficient for low to medium loads. APPLICATIONS. Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines and sunroof seals. For nearly all material combinations such as metal/metal,... [See More]

  • Applications: Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives
  • Specific Gravity: 0.8700
  • Composition / Chemistry: Specialty, Proprietary or Other; Ultra-Violet Indicator; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -292 to 464