Graphite Solid and Dry Film Lubricants
from Everlube Products
Lubri-Bond A is an air dry, MoS2/Graphite based solid film lubricant with an epoxy binder system. This coating provides an extremely low coefficient of friction, and performs best over a wide variety of loads. Lubri-Bond A qualifies to MIL-L-23398B. [See More]
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
- Use Temperature: -100 to 250
- Specific Gravity: 0.8987
- Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives; Process Equipment, Tanks, Reactor or Lines
from Unique Technologies Associates
This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]
- Composition / Chemistry: Graphite
- Applications: Bearings; Food Contact Approved
- Use Temperature: -150 to 250
- Features: Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release
from McGee Industries, Inc. / McLube Division
MAC-810 is a solvent based dispersion of a blend of molybdenum disulfide and graphite solid lubricants that will provide a durable, dry film coating with excellent lubricity and an extremely low coefficient of friction. The dry lubricant coating resulting after evaporation of the solvent has... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Solvent Based; Graphite; Molybdenum or Metal Sulphide
- Use Temperature: 1000
- Specific Gravity: 0.9000
from Coatings For Industry, Inc.
Alseal 336 high temperature coating composition contains graphite and high temperature fluoride lubricating powder in an inorganic binder. This coating will air dry but should be cured at 350 °F. For maximum chemical resistant properties, and is used to protect mating parts from seizing at... [See More]
- Composition / Chemistry: Specialty, Proprietary or Other; Fluoride Lubricating Powder; Graphite
- Applications: Aerospace; Gas Turbines
- Use Temperature: 1450
- Features: Aerosol, Sprayable or Misting (optional feature)
from Dupont Molykote
Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
- Use Temperature: -288 to 842
- Specific Gravity: 0.9700
- Applications: Aerospace; Machine, Gears, Spindles, Ways and Final Drives; Metal Working