Metal Working Solid and Dry Film Lubricants
from Aervoe Industries Incorporated
Black film for stud assemblies, flange bolts, cylinder heads, manhole lugs [See More]
- Applications: Metal Working; Nuts, Bolts, Screws, Sprockets, Chains
- Specific Gravity: 0.6700
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
- Use Temperature: 40 to 110
from Dupont Molykote
Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]
- Applications: Aerospace; Machine, Gears, Spindles, Ways and Final Drives; Metal Working
- Specific Gravity: 0.9700
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
- Use Temperature: -288 to 842
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Applications: Bearings; Metal Working; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
- Features: Biodegradable; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 1
from Walter Surface Technologies
Alucut ™ is a high-performance lubricant that extends cutting tool life. Specially formulated for use with aluminum and other non-ferrous metals. Features. Clean, precise, stain-free application. Ideal for inclined, vertical, and overhead surfaces. Coats cutting edge or workpiece. Solid stick. [See More]
- Applications: Metal Working
from Dupont Molykote
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]
- Applications: Machine, Gears, Spindles, Ways and Final Drives; Metal Working; Process Equipment, Tanks, Reactor or Lines
- Specific Gravity: 0.7700
- Composition / Chemistry: Silicone
- Use Temperature: -40 to 109