MIL-SPEC / Military Solid and Dry Film Lubricants
3 Results
Air Dry MoS2 Solid Film Lubricant -- Lubri-Bond®220
from Everlube Products
from Everlube Products
Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 220 is also an... [See More]
- Applications: Aerospace; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military
- Specific Gravity: 0.9946
- Composition / Chemistry: Molybdenum or Metal Sulphide
- Use Temperature: -100 to 250
Water-Emulsifiable Rust Preventative -- Metal Guard® 320
from Hubbard-Hall Inc.
from Hubbard-Hall Inc.
Metal Guard ® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140 °-150 °F leaves a corrosion-resistant, semi-dry film. Metal Guard ® 320 is typically applied to metal surfaces by immersion, however it can be brushed or... [See More]
- Applications: Automotive or Transportation; Bearings; Metal Working; Mil-Spec or Military; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
- Features: Corrosion Inhibiting or Rust Preventative
Anti-seize Food -- 9152
from Aervoe Industries Incorporated
from Aervoe Industries Incorporated
Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]
- Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Nuts, Bolts, Screws, Sprockets, Chains
- Specific Gravity: 1.1
- Composition / Chemistry: Specialty, Proprietary or Other; White Mineral Oil, Talc, Zinc Oxide
- Use Temperature: 20 to 120