Automotive / Transportation Solid and Dry Film Lubricants

12 Results
Air Dry PTFE Solid Film Lubricant -- Lubri-Bond®320S
from Everlube Products

Lubri-Bond 320S is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating was specially developed for the railroad industry. It provides very good corrosion resistance and performs best in lighter load carrying applications. Lubri-Bond 320S is also an excellent... [See More]

  • Applications: Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives
  • Specific Gravity: 0.8508
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -350 to 300
Anti-Friction Coating -- Molykote® 3402-C
from Dupont Molykote

Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]

  • Applications: Aerospace; Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines
  • Specific Gravity: 1.06
  • Composition / Chemistry: Anti-Friction Coating
  • Use Temperature: -328 to 590
Water-Displacing Rust Preventive -- Metal Guard® 560
from Hubbard-Hall Inc.

DESCRIPTION. The result of the latest advances in thin film rust preventive technology, Metal Guard ® 560 is designed to be the final finish on an engineered black oxide coating where 150-200 hours of salt spray resistance is desired yet dimensional change cannot be tolerated. It is a... [See More]

  • Applications: Automotive or Transportation; Bearings; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives; Metal Working; Sewing Machines, Firearms, Fasteners Of All Types, Small Gasoline Engines, Machine Tools, Dies, Jigs, Fixtures and Metal Stampings
  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative
  • Specific Gravity: 0.8390
Dry Film Lubricant -- Xylan XLR® 17-353 over 17-080
from Whitford Corporation

Wear resistant and impermeable nonstick coating with excellent release. [See More]

  • Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines (optional feature); Oil and Gas Industry, Reprographics, Printing, Laser Printers, Copiers
  • Use Temperature: 500
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Features: Release Agent or Mold Release
Dry Graphite Lubricant -- 8078
from Aervoe Industries Incorporated

Prevents scoring & seizing, won't attract dirt, gives new finish appearance [See More]

  • Applications: Automotive or Transportation; Bearings; Internal Combustion Engines
  • Specific Gravity: 0.8200
  • Composition / Chemistry: Graphite
  • Use Temperature: 40 to 110
Anti-Friction Coating -- Molykote® 7400
from Dupont Molykote

Air-curing dry lubricant. Air dry, water-dilutable coating good for initial run-in applications. APPLICATIONS. Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding guides. [See More]

  • Applications: Automotive or Transportation
  • Specific Gravity: 1.16
  • Composition / Chemistry: Anti-Friction Coating
  • Use Temperature: -94 to 392
Dry Film Lubricant -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines (optional feature); Oil and Gas Industry, Reprographics, Printing, Laser Printers, Copiers
  • Use Temperature: -319 to 500
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
  • Features: Release Agent or Mold Release
Anti-Friction Coating -- Molykote® D-96
from Dupont Molykote

Air-Curing Dry Lubricant. Air drying water-based coating for light loads and anti-squeak properties. Applications. Reduces or eliminates noise of plastic parts e.g. in automotive applications such as door panes, arm rests, dashboards, glove boxes, etc., as well as leather equipment. Suitable for... [See More]

  • Applications: Aerospace; Automotive or Transportation
  • Use Temperature: -40 to 176
  • Specific Gravity: 1.3
  • Grade / Approvals: DIN 53
Flexible Finish Industrial Coating/Lubricants -- Resilon® 2020
from Whitford Corporation

Standard Coating for most rubber substrates. Can be used on rubber extrusion and moulded parts. Single component material that gives a matt black smooth appearance. [See More]

  • Applications: Automotive or Transportation
  • Use Temperature: -4 to 212
Powder -- Molykote® Z
from Dupont Molykote

APPLICATIONS. Molykote Z Powder can be used: • as a dry burnished (rubbed-on) lubricating film for metallic contacts. • as a solid lubricant additive for self-lubricating plastics and sinter metal parts. • as a solid lubricant additive in metalworking compounds. • as a solid... [See More]

  • Applications: Aerospace; Automotive or Transportation
  • Specific Gravity: 4.8
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -301 to 842
Solid Lubricant Paste -- Molykote® M-77
from Dupont Molykote

Solid lubricant paste with silicone carrier oil. Applications. Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures above 230C (446F), the carrier volatilizes leaving virtually no residue, and the remaining... [See More]

  • Applications: Automotive or Transportation
  • Specific Gravity: 1.95
  • Composition / Chemistry: Silicone; Molybdenum or Metal Sulphide
  • Use Temperature: -49 to 842
UV Anti-Friction Coating -- Molykote® PTFE-N
from Dupont Molykote

Air-curing dry lubricant. Air dry, translucent coating with low friction coefficient for low to medium loads. APPLICATIONS. Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines and sunroof seals. For nearly all material combinations such as metal/metal,... [See More]

  • Applications: Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives
  • Specific Gravity: 0.8700
  • Composition / Chemistry: Specialty, Proprietary or Other; Ultra-Violet Indicator; Fluoropolymer / PTFE (e.g., Teflon®)
  • Use Temperature: -292 to 464