Acoustics / Sound Proofing Foam Cores
from Zotefoams, Inc.
High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Buoyancy
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Features: Chemical Resistant; Thermal Insulation
from ERG Materials & Aerospace Corporation
Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; Shock or Vibration Dampening; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Sinks, Aircraft Wing Structure, Porous Electrodes, Fluid Pulse Damper, Catalyst Surface, Vacuum Chucks
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 180
from ERG Materials & Aerospace Corporation
Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Exchangers, Porous Electrodes, Gas Diffusers, Liquid/Gas Separators, Energy Absorption, Filtration
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 1000