Structural / Composites Foam Cores
from General Plastics Manufacturing Co.
The LAST-A-FOAM ® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing... [See More]
- Applications: Composites or Structural
- Form / Shape: Slab / Block
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Polyurethane
from General Plastics Manufacturing Co.
LAST-A-FOAM ® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods. While it is heat-formable, it retains all... [See More]
- Applications: Composites or Structural
- Form / Shape: Slab / Block
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Polyurethane
from General Plastics Manufacturing Co.
This polyurethane foam is great for applications where an economical, versatile, and stable stock material is desired. Product Features and Benefits: Fine cell structure. Closed-cell. Easily painted and bonded. Dimensionally stable. Grain-free. Easily shaped with a variety of cutting processes. [See More]
- Applications: Composites or Structural
- Form / Shape: Slab / Block
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Polyurethane
from ERG Materials & Aerospace Corporation
Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; Shock or Vibration Dampening; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Sinks, Aircraft Wing Structure, Porous Electrodes, Fluid Pulse Damper, Catalyst Surface, Vacuum Chucks
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 180
from ERG Materials & Aerospace Corporation
Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Exchangers, Porous Electrodes, Gas Diffusers, Liquid/Gas Separators, Energy Absorption, Filtration
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 1000
from ERG Materials & Aerospace Corporation
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Porous Electrodes, High Temperature Insulation, High Temperature Oven Racking, Filters, Storage Batteries, Acoustic Control
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 25 to 50
from ERG Materials & Aerospace Corporation
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel ® is a porous... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Gas Diffusers, Porous Electrodes, Rocket Nozzles, Core Structures, High Temperature Filters, Optics and Mirrors
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Features: Electrically Conductive