Polyurethane Foam Cores
from General Plastics Manufacturing Co.
The LAST-A-FOAM ® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing... [See More]
- Material / Composition: Polyurethane
- Form / Shape: Slab / Block
- Type: ClosedCell; Rigid; Foam
- Tensile (Break): 303 to 307
from General Plastics Manufacturing Co.
Extremely durable and relatively unharmed by environmental factors, both of these foam series are formulated to absorb significant energy while protecting payloads, such as missiles and nuclear submarine launch tubes. In construction, they are used as shock-isolation systems for earthquake-prone... [See More]
- Material / Composition: Polyurethane
- Form / Shape: Film / Sheet; Slab / Block
- Type: OpenCell; Foam
- Applications: Shock or Vibration Dampening
from General Plastics Manufacturing Co.
General Plastics offers open-cell semi-flexible and flexible polyurethane foams that deliver efficiency while absorbing energy at a consistent, controlled rate. LAST-A-FOAM ® flexible and semi-flexible foams can be used in series or parallel to relieve static stress on flexible shock attenuation... [See More]
- Material / Composition: Polyurethane
- Form / Shape: Film / Sheet; Slab / Block
- Type: OpenCell; Foam
- Applications: Shock or Vibration Dampening
from General Plastics Manufacturing Co.
LAST-A-FOAM ® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods. While it is heat-formable, it retains all... [See More]
- Material / Composition: Polyurethane
- Form / Shape: Slab / Block
- Type: ClosedCell; Rigid; Foam
- Tensile (Break): 96 to 155
from General Plastics Manufacturing Co.
This polyurethane foam is great for applications where an economical, versatile, and stable stock material is desired. Product Features and Benefits: Fine cell structure. Closed-cell. Easily painted and bonded. Dimensionally stable. Grain-free. Easily shaped with a variety of cutting processes. [See More]
- Material / Composition: Polyurethane
- Form / Shape: Slab / Block
- Type: ClosedCell; Rigid; Foam
- Tensile (Break): 76 to 119
from FSI
Our rigid foam systems are used in a wide range of products, across multiple industries, for a number of distinct purposes. While many of our customers choose FSI foam for its superior insulating properties, others use it for reliable flotation that meets U.S. Coast Guard standards. Plus, our rigid... [See More]
- Material / Composition: Polyurethane
- Features: Thermal Insulation
- Type: Rigid; Foam