EMI / RFI Shielding Foam Cores
from Zotefoams, Inc.
Closed cell cross-linked ethylene copolymer foam. Evazote ® foams are tougher and more resilient than Plastazote foams. Evazote ® foams are available in: a range of densities from 30kg/m3. a variety of attractive colours. various conductive grades. Evazote ® foams are used in a variety... [See More]
- Applications: EMI Shielding; Sports and Footwear Industries
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
from ERG Materials & Aerospace Corporation
Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; Shock or Vibration Dampening; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Sinks, Aircraft Wing Structure, Porous Electrodes, Fluid Pulse Damper, Catalyst Surface, Vacuum Chucks
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 180
from Zotefoams, Inc.
Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote ® foams are engineered to offer superior performance and lighter weight. The absence of any chemical... [See More]
- Applications: EMI Shielding; Protective Athletic Padding
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Thermally cured; Expanded Polyethylene
from ERG Materials & Aerospace Corporation
Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Exchangers, Porous Electrodes, Gas Diffusers, Liquid/Gas Separators, Energy Absorption, Filtration
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 1000
from Zotefoams, Inc.
Super soft, closed cell, cross-linked ethylene copolymer foam. The softest foam in the AZOTE ® range, recommended for “soft-touch ” applications where covering is not required Supazote ® foams are available in black or white. Supazote ® foams are used in a variety of... [See More]
- Applications: EMI Shielding; Sports and Leisure Equipment
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
from ERG Materials & Aerospace Corporation
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Porous Electrodes, High Temperature Insulation, High Temperature Oven Racking, Filters, Storage Batteries, Acoustic Control
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 25 to 50