Closed Cellular Foam Cores
from General Plastics Manufacturing Co.
The LAST-A-FOAM ® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing... [See More]
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Polyurethane
- Form / Shape: Slab / Block
- Tensile (Break): 303 to 307
from General Plastics Manufacturing Co.
LAST-A-FOAM ® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods. While it is heat-formable, it retains all... [See More]
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Polyurethane
- Form / Shape: Slab / Block
- Tensile (Break): 96 to 155
from General Plastics Manufacturing Co.
This polyurethane foam is great for applications where an economical, versatile, and stable stock material is desired. Product Features and Benefits: Fine cell structure. Closed-cell. Easily painted and bonded. Dimensionally stable. Grain-free. Easily shaped with a variety of cutting processes. [See More]
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Polyurethane
- Form / Shape: Slab / Block
- Tensile (Break): 76 to 119
from Zotefoams, Inc.
The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk. T-FIT ® Clean is the new name for T-TUBES ® outside North America. T-FIT ® Clean is an advanced, high performance insulation system designed to meet the... [See More]
- Type: ClosedCell; Foam
- Tensile (Break): 85
- Material / Composition: Thermoplastic
- Use Temperature: -112 to 320
from Clark Foam Products Corp.
Quality Military Foam Products Serving the foam market for over five decades, we provide a wide array of products and solutions for numerous military applications. ETHAFOAM* M Series products are designed to maintain the cushioning and physical performance of traditional ETHAFOAM products and... [See More]
- Type: ClosedCell; Foam
- Features: Flame or Fire Retardant; Thermal Insulation; US Federal Specs PPP-C-1752 & A-A-59136
- Applications: Shock or Vibration Dampening; Explosion or Energy Absorption; Static Control; Military
from Zotefoams, Inc.
Closed cell cross-linked ethylene copolymer foam. Evazote ® foams are tougher and more resilient than Plastazote foams. Evazote ® foams are available in: a range of densities from 30kg/m3. a variety of attractive colours. various conductive grades. Evazote ® foams are used in a variety... [See More]
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Molded, Cast or Fabricated Parts
- Applications: EMI Shielding; Sports and Footwear Industries
from Zotefoams, Inc.
Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote ® foams are engineered to offer superior performance and lighter weight. The absence of any chemical... [See More]
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Thermally cured; Expanded Polyethylene
- Form / Shape: Molded, Cast or Fabricated Parts
- Applications: EMI Shielding; Protective Athletic Padding
from Zotefoams, Inc.
High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]
- Type: ClosedCell; Foam
- Applications: Acoustic Insulation or Sound Proofing; Buoyancy
- Form / Shape: Molded, Cast or Fabricated Parts
- Features: Chemical Resistant; Thermal Insulation
from Zotefoams, Inc.
PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]
- Type: ClosedCell; Foam
- Use Temperature: 320
- Form / Shape: Molded, Cast or Fabricated Parts
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
from Zotefoams, Inc.
Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]
- Type: ClosedCell; Foam
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
from Zotefoams, Inc.
ZOTEK ® F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]
- Type: ClosedCell; Foam
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
from Zotefoams, Inc.
ZOTEK ® F Insulation Construction & Electronics Grades. F35. F40 HT (High Temperature resistance up to 160 ᵒC / 320 ᵒF). F75 HT. F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning. Characteristics of Building... [See More]
- Type: ClosedCell; Foam
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
from Zotefoams, Inc.
Super soft, closed cell, cross-linked ethylene copolymer foam. The softest foam in the AZOTE ® range, recommended for “soft-touch ” applications where covering is not required Supazote ® foams are available in black or white. Supazote ® foams are used in a variety of... [See More]
- Type: ClosedCell; Foam
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Molded, Cast or Fabricated Parts
- Applications: EMI Shielding; Sports and Leisure Equipment