Ethylene Copolymer Foam Cores
2 Results
Closed Cell Cross-linked Ethylene Copolymer Foam -- EVAZOTE® Foam
from Zotefoams, Inc.
from Zotefoams, Inc.
Closed cell cross-linked ethylene copolymer foam. Evazote ® foams are tougher and more resilient than Plastazote foams. Evazote ® foams are available in: a range of densities from 30kg/m3. a variety of attractive colours. various conductive grades. Evazote ® foams are used in a variety... [See More]
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Applications: EMI Shielding; Sports and Footwear Industries
Super Soft, Closed Cell, Cross-linked Ethylene Copolymer Foam -- SUPAZOTE® Foam
from Zotefoams, Inc.
from Zotefoams, Inc.
Super soft, closed cell, cross-linked ethylene copolymer foam. The softest foam in the AZOTE ® range, recommended for “soft-touch ” applications where covering is not required Supazote ® foams are available in black or white. Supazote ® foams are used in a variety of... [See More]
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Applications: EMI Shielding; Sports and Leisure Equipment