Thermal Insulation Foam Cores
from FSI
Our rigid foam systems are used in a wide range of products, across multiple industries, for a number of distinct purposes. While many of our customers choose FSI foam for its superior insulating properties, others use it for reliable flotation that meets U.S. Coast Guard standards. Plus, our rigid... [See More]
- Features: Thermal Insulation
- Material / Composition: Polyurethane
- Type: Rigid; Foam
from ThermoDyne
Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a microporous layer... [See More]
- Features: Thermal Insulation
- Type: Foam
from Zotefoams, Inc.
High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]
- Features: Chemical Resistant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Applications: Acoustic Insulation or Sound Proofing; Buoyancy
from Clark Foam Products Corp.
Quality Military Foam Products Serving the foam market for over five decades, we provide a wide array of products and solutions for numerous military applications. ETHAFOAM* M Series products are designed to maintain the cushioning and physical performance of traditional ETHAFOAM products and... [See More]
- Features: Flame or Fire Retardant; Thermal Insulation; US Federal Specs PPP-C-1752 & A-A-59136
- Applications: Shock or Vibration Dampening; Explosion or Energy Absorption; Static Control; Military
- Type: ClosedCell; Foam
from ThermoDyne
Microporous insulation has been used in the space exploration and aerospace industries for nearly 40 years. It is beneficial in these environments because its extraordinarily lightweight and relatively space-conscious construction allows it to be used more sparingly than conventional insulations... [See More]
- Features: Thermal Insulation
- Type: Foam
from Zotefoams, Inc.
PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Use Temperature: 320
from ThermoDyne
Thermo Dyne is dedicating significant research to continually making microporous material available and cost-effective for automotive applications, and has received initial approval for potential use in automotive fuel cells, heat shields and catalytic converters. The lightweight nature and improved... [See More]
- Features: Thermal Insulation
- Type: Foam
from Zotefoams, Inc.
Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
from Zotefoams, Inc.
ZOTEK ® F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam