Fabricated Shapes Foam Cores

8 Results
Closed Cell Cross-linked Ethylene Copolymer Foam -- EVAZOTE® Foam
from Zotefoams, Inc.

Closed cell cross-linked ethylene copolymer foam. Evazote ® foams are tougher and more resilient than Plastazote foams. Evazote ® foams are available in: a range of densities from 30kg/m3. a variety of attractive colours. various conductive grades. Evazote ® foams are used in a variety... [See More]

  • Form / Shape: Molded, Cast or Fabricated Parts
  • Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
  • Type: ClosedCell; Rigid; Foam
  • Applications: EMI Shielding; Sports and Footwear Industries
Closed Cell Cross-linked Polyethylene Foam -- PLASTAZOTE® Foam
from Zotefoams, Inc.

Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote ® foams are engineered to offer superior performance and lighter weight. The absence of any chemical... [See More]

  • Form / Shape: Molded, Cast or Fabricated Parts
  • Material / Composition: Thermally cured; Expanded Polyethylene
  • Type: ClosedCell; Rigid; Foam
  • Applications: EMI Shielding; Protective Athletic Padding
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Acoustic Insulation or Sound Proofing; Buoyancy
  • Type: ClosedCell; Foam
  • Features: Chemical Resistant; Thermal Insulation
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Form / Shape: Molded, Cast or Fabricated Parts
  • Use Temperature: 320
  • Type: ClosedCell; Foam
  • Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation
from Zotefoams, Inc.

Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]

  • Form / Shape: Molded, Cast or Fabricated Parts
  • Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Type: ClosedCell; Foam
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation Grades
from Zotefoams, Inc.

ZOTEK ® ​ F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® ​ F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® ​ F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]

  • Form / Shape: Molded, Cast or Fabricated Parts
  • Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Type: ClosedCell; Foam
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Insulation Grades
from Zotefoams, Inc.

ZOTEK ® F Insulation Construction & Electronics Grades. F35. F40 HT (High Temperature resistance up to 160 ᵒC / 320 ᵒF). F75 HT. F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning. Characteristics of Building... [See More]

  • Form / Shape: Molded, Cast or Fabricated Parts
  • Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Type: ClosedCell; Foam
Super Soft, Closed Cell, Cross-linked Ethylene Copolymer Foam -- SUPAZOTE® Foam
from Zotefoams, Inc.

Super soft, closed cell, cross-linked ethylene copolymer foam. The softest foam in the AZOTE ® range, recommended for “soft-touch ” applications where covering is not required Supazote ® foams are available in black or white. Supazote ® foams are used in a variety of... [See More]

  • Form / Shape: Molded, Cast or Fabricated Parts
  • Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
  • Type: ClosedCell; Foam
  • Applications: EMI Shielding; Sports and Leisure Equipment