Electrically Conductive Foam Cores
from Zotefoams, Inc.
Closed cell cross-linked ethylene copolymer foam. Evazote ® foams are tougher and more resilient than Plastazote foams. Evazote ® foams are available in: a range of densities from 30kg/m3. a variety of attractive colours. various conductive grades. Evazote ® foams are used in a variety... [See More]
- Features: Chemical Resistant; Electrically Conductive
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
from ERG Materials & Aerospace Corporation
Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]
- Features: Electrically Conductive
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 180
from Zotefoams, Inc.
Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote ® foams are engineered to offer superior performance and lighter weight. The absence of any chemical... [See More]
- Features: Electrically Conductive; Flame or Fire Retardant
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Thermally cured; Expanded Polyethylene
from ERG Materials & Aerospace Corporation
Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]
- Features: Electrically Conductive
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 1000
from Zotefoams, Inc.
Super soft, closed cell, cross-linked ethylene copolymer foam. The softest foam in the AZOTE ® range, recommended for “soft-touch ” applications where covering is not required Supazote ® foams are available in black or white. Supazote ® foams are used in a variety of... [See More]
- Features: Electrically Conductive
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
from ERG Materials & Aerospace Corporation
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]
- Features: Electrically Conductive
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 25 to 50