Specialty / Other Foam Cores

2 Results
Advanced Insulation System T-TUBES® -- T-FIT®
from Zotefoams, Inc.

The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk. T-FIT ® Clean is the new name for T-TUBES ® outside North America. T-FIT ® Clean is an advanced, high performance insulation system designed to meet the... [See More]

  • Type: ClosedCell; Foam
  • Tensile (Break): 85
  • Material / Composition: Thermoplastic
  • Use Temperature: -112 to 320
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Type: ClosedCell; Foam
  • Applications: Acoustic Insulation or Sound Proofing; Buoyancy
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Features: Chemical Resistant; Thermal Insulation