Chemical / Fuel Resistant Foam Cores
from Zotefoams, Inc.
Closed cell cross-linked ethylene copolymer foam. Evazote ® foams are tougher and more resilient than Plastazote foams. Evazote ® foams are available in: a range of densities from 30kg/m3. a variety of attractive colours. various conductive grades. Evazote ® foams are used in a variety... [See More]
- Features: Chemical Resistant; Electrically Conductive
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Rigid; Foam
- Material / Composition: Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
from Zotefoams, Inc.
High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]
- Features: Chemical Resistant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Applications: Acoustic Insulation or Sound Proofing; Buoyancy
from Zotefoams, Inc.
PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
- Use Temperature: 320
from Zotefoams, Inc.
Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
from Zotefoams, Inc.
ZOTEK ® F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam
from Zotefoams, Inc.
ZOTEK ® F Insulation Construction & Electronics Grades. F35. F40 HT (High Temperature resistance up to 160 ᵒC / 320 ᵒF). F75 HT. F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning. Characteristics of Building... [See More]
- Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Type: ClosedCell; Foam