Shock / Vibration Dampening Foam Cores

3 Results
Fire-retardant High-density Foam -- LAST-A-FOAM® TF-5070-07 TDS
from General Plastics Manufacturing Co.

Extremely durable and relatively unharmed by environmental factors, both of these foam series are formulated to absorb significant energy while protecting payloads, such as missiles and nuclear submarine launch tubes. In construction, they are used as shock-isolation systems for earthquake-prone... [See More]

  • Applications: Shock or Vibration Dampening
  • Form / Shape: Film / Sheet; Slab / Block
  • Type: OpenCell; Foam
  • Material / Composition: Polyurethane
Duocel® Aluminum Foam
from ERG Materials & Aerospace Corporation

Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; Shock or Vibration Dampening; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Sinks, Aircraft Wing Structure, Porous Electrodes, Fluid Pulse Damper, Catalyst Surface, Vacuum Chucks
  • Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Foam
  • Tensile (Break): 180
Quality Military Foam Products
from Clark Foam Products Corp.

Quality Military Foam Products Serving the foam market for over five decades, we provide a wide array of products and solutions for numerous military applications. ETHAFOAM* M Series products are designed to maintain the cushioning and physical performance of traditional ETHAFOAM products and... [See More]

  • Applications: Shock or Vibration Dampening; Explosion or Energy Absorption; Static Control; Military
  • Features: Flame or Fire Retardant; Thermal Insulation; US Federal Specs PPP-C-1752 & A-A-59136
  • Type: ClosedCell; Foam