Flame Retardant Foam Cores

8 Results
Aerospace Flame-retardant Polyurethane Foam -- LAST-A-FOAM® FR-6710 TDS
from General Plastics Manufacturing Co.

The LAST-A-FOAM ® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing... [See More]

  • Features: Flame or Fire Retardant
  • Form / Shape: Slab / Block
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polyurethane
Flame-retardant Structural Polyurethane Foam -- LAST-A-FOAM® FR-4305 TDS
from General Plastics Manufacturing Co.

LAST-A-FOAM ® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods. While it is heat-formable, it retains all... [See More]

  • Features: Flame or Fire Retardant
  • Form / Shape: Slab / Block
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Polyurethane
Advanced Insulation System T-TUBES® -- T-FIT®
from Zotefoams, Inc.

The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk. T-FIT ® Clean is the new name for T-TUBES ® outside North America. T-FIT ® Clean is an advanced, high performance insulation system designed to meet the... [See More]

  • Features: Flame or Fire Retardant; FM Approvals 4910
  • Material / Composition: Thermoplastic
  • Type: ClosedCell; Foam
  • Tensile (Break): 85
Quality Military Foam Products
from Clark Foam Products Corp.

Quality Military Foam Products Serving the foam market for over five decades, we provide a wide array of products and solutions for numerous military applications. ETHAFOAM* M Series products are designed to maintain the cushioning and physical performance of traditional ETHAFOAM products and... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation; US Federal Specs PPP-C-1752 & A-A-59136
  • Applications: Shock or Vibration Dampening; Explosion or Energy Absorption; Static Control; Military
  • Type: ClosedCell; Foam
Closed Cell Cross-linked Polyethylene Foam -- PLASTAZOTE® Foam
from Zotefoams, Inc.

Closed cell cross-linked polyethylene foam. A wide range of polymer combinations is available to give increased stiffness, improved temperature resistance and improved mouldability. Plastazote ® foams are engineered to offer superior performance and lighter weight. The absence of any chemical... [See More]

  • Features: Electrically Conductive; Flame or Fire Retardant
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Rigid; Foam
  • Material / Composition: Thermally cured; Expanded Polyethylene
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
  • Use Temperature: 320
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation
from Zotefoams, Inc.

Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]

  • Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation Grades
from Zotefoams, Inc.

ZOTEK ® ​ F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® ​ F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® ​ F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]

  • Features: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell; Foam