Open Cellular Foam Cores
from General Plastics Manufacturing Co.
Extremely durable and relatively unharmed by environmental factors, both of these foam series are formulated to absorb significant energy while protecting payloads, such as missiles and nuclear submarine launch tubes. In construction, they are used as shock-isolation systems for earthquake-prone... [See More]
- Type: OpenCell; Foam
- Material / Composition: Polyurethane
- Form / Shape: Film / Sheet; Slab / Block
- Applications: Shock or Vibration Dampening
from General Plastics Manufacturing Co.
General Plastics offers open-cell semi-flexible and flexible polyurethane foams that deliver efficiency while absorbing energy at a consistent, controlled rate. LAST-A-FOAM ® flexible and semi-flexible foams can be used in series or parallel to relieve static stress on flexible shock attenuation... [See More]
- Type: OpenCell; Foam
- Material / Composition: Polyurethane
- Form / Shape: Film / Sheet; Slab / Block
- Applications: Shock or Vibration Dampening
from ERG Materials & Aerospace Corporation
Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 180
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Thermal Conductivity: 40.21
from ERG Materials & Aerospace Corporation
Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 1000
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Exchangers, Porous Electrodes, Gas Diffusers, Liquid/Gas Separators, Energy Absorption, Filtration
from ERG Materials & Aerospace Corporation
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]
- Type: OpenCell; Rigid; Foam
- Tensile (Break): 25 to 50
- Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
- Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Porous Electrodes, High Temperature Insulation, High Temperature Oven Racking, Filters, Storage Batteries, Acoustic Control