Filtration Foam Cores

4 Results
Duocel® Aluminum Foam
from ERG Materials & Aerospace Corporation

Duocel ® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; Shock or Vibration Dampening; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Sinks, Aircraft Wing Structure, Porous Electrodes, Fluid Pulse Damper, Catalyst Surface, Vacuum Chucks
  • Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Foam
  • Tensile (Break): 180
Duocel® Copper Foam
from ERG Materials & Aerospace Corporation

Duocel ® copper foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Heat Exchangers, Porous Electrodes, Gas Diffusers, Liquid/Gas Separators, Energy Absorption, Filtration
  • Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Foam
  • Tensile (Break): 1000
Duocel® Reticulated Vitreous Carbon (RVC) Foam
from ERG Materials & Aerospace Corporation

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel ® is a porous structure or open-celled... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Porous Electrodes, High Temperature Insulation, High Temperature Oven Racking, Filters, Storage Batteries, Acoustic Control
  • Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Foam
  • Tensile (Break): 25 to 50
Duocel® Silicon Carbide Foam
from ERG Materials & Aerospace Corporation

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel ® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel ® is a porous... [See More]

  • Applications: Acoustic Insulation or Sound Proofing; Composites or Structural; EMI Shielding; Explosion or Energy Absorption; Filtration; Gas Diffusers, Porous Electrodes, Rocket Nozzles, Core Structures, High Temperature Filters, Optics and Mirrors
  • Form / Shape: Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
  • Type: OpenCell; Rigid; Foam
  • Features: Electrically Conductive