Dynamic Braking Resistor Power Resistors
from Isabellenhutte USA
Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features. Wattage rating 5 W to 50 W. Resistance range 22 m Ω to 2M Ω. Chassis mount. Available in Inductive or Non-Inductive configurations [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.0220 to 2.00E6
- Technology / Construction: Wirewound
- Power Rating: 20 to 25
from Isabellenhutte USA
High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features. Wattage ratings 640 W to 3100 W. Resistance range 0.1 Ω to 1600 Ω. Powder coated steel case for durability. Designed for enhanced operator safety. [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.1000 to 1600
- Technology / Construction: Wirewound
- Power Rating: 520 to 2480
from Isabellenhutte USA
Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 2.00E-4 to 1.00E-3
- Technology / Construction: Wirewound
- Power Rating: 3 to 50
from Isabellenhutte USA
Space saving, economical resistors for use in snubber circuits and industrial equipment. Features. Power ratings of 30W and 50W. Resistance 1 Ω to 500 Ω. Low profile design [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 1 to 500
- Technology / Construction: Wirewound
- Power Rating: 30 to 50
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 1 to 5780
- Technology / Construction: Wirewound
- Power Rating: 50 to 500
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.1000 to 6800
- Technology / Construction: Wirewound
- Power Rating: 60 to 500
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.3000 to 135
- Technology / Construction: Wirewound
- Power Rating: 1600 to 2800
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.1000 to 175
- Technology / Construction: Wirewound
- Power Rating: 600 to 1200
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Coiled Wire Resistor; Wirewound
- Dielectric Strength: 750
from Ohmite Manufacturing Co.
The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed circuit. Five industry sizes are available. The JR series also provides great insulation resistance over 100M ohms. [See More]
- Category / Application: Braking Resistor; High Current Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: MetalAlloy
- Resistance Range: 2.00E-4 to 1.00E-3
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available. [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Conductive Plastic
- Dielectric Strength: 1000
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Wirewound
- Dielectric Strength: 750
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Panel Mount (Bushing)
- Technology / Construction: Conductive Plastic
- Dielectric Strength: 500
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Conductive Plastic
- Dielectric Strength: 1000
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Coiled Wire Resistor; Wirewound
- Dielectric Strength: 750