High-Frequency Resistor Power Resistors
from EBG RESISTORS LLC
Series LXP 100 TO-247. Power Resistors. 100 W Thick Film Power Resistor for high-frequency and pulse-loading applications, version B for enforced mechanical stability. EBG offers the completely encapsulated and insulated TO-220 package for low ohmic value and Non-Inductive Design for high-frequency... [See More]
- Category / Application: High Frequency; Power Applications; Power Supplies, High-frequency and Pulse-loading Applications
- Mounting / Packaging: ThroughHole; TO-247
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.0500 to 1.00E6
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Coiled Wire Resistor; Wirewound
- Dielectric Strength: 750
from EBG RESISTORS LLC
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available. Main... [See More]
- Category / Application: Automotive; Aerospace; High Frequency; Power Applications
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide
- Resistance Range: 0.1000 to 1.00E6
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available. [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Conductive Plastic
- Dielectric Strength: 1000
from EBG RESISTORS LLC
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275 °C in axial lead construction. [See More]
- Category / Application: High Frequency; Power Applications
- Mounting / Packaging: ThroughHole
- Technology / Construction: MetalOxide
- Resistance Range: 0.1000 to 1.00E7
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Wirewound
- Dielectric Strength: 750
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Panel Mount (Bushing)
- Technology / Construction: Conductive Plastic
- Dielectric Strength: 500
from Betatronix LLC
Resistance Range: 0.20% to 5.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Conductive Plastic
- Dielectric Strength: 1000
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]
- Category / Application: Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Technology / Construction: Coiled Wire Resistor; Wirewound
- Dielectric Strength: 750