Metal Foil Power Resistors
from Isabellenhutte USA
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: Bolt-on Chassis; 8420
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Resistance Range: 3.50E-5 to 5.00E-4
from Isabellenhutte USA
ISA-WELD ® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features. 5 W permanent power*. Constant current up to 100 A (0.5 mOhm). Four... [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2725
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Resistance Range: 2.00E-4 to 0.0050
from Isabellenhutte USA
ISA-WELD ® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 5 W permanent power*. Continuous current load up to 160 A (0.2 mOhm). Heavy copper... [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4026
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Resistance Range: 2.00E-4 to 0.0030
from Isabellenhutte USA
ISA-WELD ® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 2 W permanent power at 130 °C. Constant current up to 32 A (2 mOhm). Copper connectors. Excellent long term... [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Resistance Range: 0.0030 to 0.0250
from Isabellenhutte USA
ISA-WELD ® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 10 W permanent power*. Continuous current load up to 220 A (0.2 mOhm). Heavy copper connectors. [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 5930
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Resistance Range: 1.00E-4 to 0.0020
from Isabellenhutte USA
ISA-WELD ® Precision SMD current sensing resistor. Small size ideal for Current sensor for power hybrid applications, High current applications for the automotive market, Frequency converters and Power modules. Features. 3 W permanent power. Continuous current load up to 100 A (0.3 mOhm). Heavy... [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Resistance Range: 3.00E-4 to 0.0068
from Riedon, Inc.
Resistances from 0.001Ohm to 500Ohms. Power Rating to 2500Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1%. Very Low Inductance ( <50nH) [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 1.00E-3 to 500
- Category / Application: Current Sensing; Precision Resistor; Power Applications
- Power Rating: 32 to 600
from Ohmite Manufacturing Co.
The LVM series of SMD resistors are designed for current sense circuits in power elecrtronics.The LVM series is designed for automatic insertion and carry a high overload rating. Metal foil construction ensures high reliability and performance with very low TCR values. Applications including power... [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Category / Application: Chip Resistor; Current Sensing; Power Applications; Power Management, Switching Power Supply, Voltage Regulation Module (VRM), Over Current Protection in Audio Applications,
- Resistance Range: 0.0070 to 0.1000
from RCD Components, Inc.
MINIATURE POWER RESISTOR. Industry ’s smallest power film resistors!. Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film... [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 0.1000 to 100000
- Category / Application: Power Applications
- Power Rating: 1 to 3
from Riedon, Inc.
Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: ThroughHole
- Category / Application: Current Sensing; Precision Resistor; Power Applications
- Resistance Range: 0.0020 to 50
from Ohmite Manufacturing Co.
Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the... [See More]
- Technology / Construction: Metal Foil; TCR Material
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Category / Application: Automotive; Chip Resistor; Current Sensing; Industrial; Power Applications; Telecom; Battery, Alternative Energy, Consumer Goods
- Resistance Range: 0.0050 to 0.0200
from Riedon, Inc.
• Resistances from 0.001Ohm to 100Ohms. • Power Rating to 80Watt. • Resistance Tolerances to ±0.1%. • TCR to ±15ppm/K. • Load Stability to 0.1% [See More]
- Technology / Construction: Metal Foil
- Resistance Range: 0.0100 to 100
- Category / Application: Current Sensing; Power Applications
- Power Rating: 60
from Riedon, Inc.
Resistances from 0.002Ohm to 50Ohms. Power Rating to 15Watt. Resistance Tolerances to +/-0.1%. TCR to +/-15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]
- Technology / Construction: Metal Foil
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Category / Application: Precision Resistor; Power Applications
- Resistance Range: 0.0020 to 50