Military Standards Power Resistors
from Riedon, Inc.
bull; High Power Rating in a Small Package. • Resistances from 0.005 to 260kOhms. • Power Rating 1 to 15Watts. • Resistance Tolerances to ± 0.01%. • Low TCR: ± 20ppm/K Standard. • MIL-R-26 / MIL-R-39007 Power Ratings. • Temperature Range: -55 °C to... [See More]
- Features: Non-Inductive (optional feature); Military
- Technology / Construction: Wirewound
- Category / Application: Power Applications
- Resistance Range: ? to 3.4
from Ohmite Manufacturing Co.
Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the... [See More]
- Features: Heat Sink; Non-Inductive; Military
- Technology / Construction: MetalAlloy; Thick Film (Chip)
- Category / Application: Power Applications
- Mounting / Packaging: ThroughHole
from HVR Advanced Power Components, Inc.
High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available... [See More]
- Features: Non-Inductive; Fan Cooled; Military
- Technology / Construction: Ceramic Composition
- Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
- Resistance Range: 10 to 1000
from RCD Components, Inc.
Typically half the size of conventional resistors! Type 202 is world ’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200... [See More]
- Features: Military
- Technology / Construction: Wirewound
- Category / Application: General Use; Power Applications
- Resistance Range: 0.0050 to 250000
from Ohmite Manufacturing Co.
Ohmite ’s TAH20 TO220 package resistor provides 20W of steady state power when properly used in today ’s well defined heat sink applications. The TAH20 is completely encapsulated and insulated from the heatsink. The TAH20 is designed for heatsink mounting and should be accompanied by the... [See More]
- Features: Heat Sink; Military
- Technology / Construction: Thick Film (Chip)
- Category / Application: Power Applications; Frequency Conversion, High Frequency Balancing, Snubbers
- Mounting / Packaging: ThroughHole
from HVR Advanced Power Components, Inc.
Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling. [See More]
- Features: Non-Inductive; Fan Cooled; Military
- Technology / Construction: Ceramic Composition
- Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
- Resistance Range: 10 to 25000
from RCD Components, Inc.
World ’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT ™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and... [See More]
- Features: Fan Cooled; Non-Flame Coating (optional feature); Military
- Technology / Construction: Ceramic Composition; Wirewound
- Category / Application: General Use; Power Applications
- Resistance Range: 0.0050 to 2.00E6
from Ohmite Manufacturing Co.
Ohmite ’s TBH25 TO220 package resistor provides 25W of steady state power when properly used in today ’s well defined heat sink applications. The TBH25 series is created with low inductance and provides great performance at an economical price. A single screw mounting tab connects to the... [See More]
- Features: Non-Inductive; Military
- Technology / Construction: MetalAlloy; Thick Film (Chip)
- Category / Application: Automotive; Current Sensing; Power Applications; Power Supplies, Industrial Controls, Pre-loading/Damping, Snubber/Bleeder
- Mounting / Packaging: ThroughHole
from HVR Advanced Power Components, Inc.
TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration... [See More]
- Features: Non-Inductive; Fan Cooled; Military
- Technology / Construction: Ceramic Composition
- Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
- Resistance Range: 1.5 to 330
from Ohmite Manufacturing Co.
Designed from the TCH35 series, the TDH35 is a surfacemount device capable of high wattage dissipation with the proper heatsink and thermal considerations. The Ohmite D series heatsinks with the TDH35 presents a complete solution for your surfacemount wattage requirements. The thick film... [See More]
- Features: Heat Sink; Military
- Technology / Construction: Thick Film (Chip)
- Category / Application: Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)