Through Hole Power Resistors

25 Results
Resistors -- 1-1623788-0 [1-1623788-0 from TE Connectivity]
from Powell Electronics, Inc.

Through Hole Power Re [See More]

  • Mounting / Packaging: ThroughHole
  • Category / Application: Power Applications
HS Ultra Low Resistance
from KOA Speer Electronics, Inc.

Features. Ultra low resistance, suitable for large current sensing. Excellent T.C.R. achieved (50 ±25 x 10-6/K). Correct electric current detection by a voltage pin is possible. Bus bar and cable can be screwed on. 2D code means individual resistance information. Products meet EU RoHS... [See More]

  • Mounting / Packaging: ThroughHole; 4015M ~ 8022M
  • Resistance Range: 5.00E-5 to 2.00E-4
  • Category / Application: Current Sensing; Power Applications
  • Power Rating: 18 to 50
PSF4 Ultra Low Resistance, 4-Terminal
from KOA Speer Electronics, Inc.

Features. Correcter electric current detection is possible with 4-terminal construction. Excellent T.C.R. achieved ( ±50x10-6/K). Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow... [See More]

  • Mounting / Packaging: ThroughHole; 1216
  • Resistance Range: 5.00E-4 to 1.00E-3
  • Category / Application: Current Sensing; Power Applications
  • Power Rating: 3 to 5
PSL2 Ultra Low Resistance, 2-Terminal
from KOA Speer Electronics, Inc.

Features. Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS requirements. AEC-Q200 Tested [See More]

  • Mounting / Packaging: ThroughHole; 2512
  • Resistance Range: 2.00E-4 to 5.00E-4
  • Category / Application: Current Sensing; Power Applications
  • Power Rating: 8 to 9
High Voltage Cylindrical Resistors Series OGP -- OGP 13
from EBG RESISTORS LLC

EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Category / Application: General Use; Power Applications
  • Resistance Range: 100 to 5.00E8
Current Sense Resistor -- NPP 2-T126
from Riedon, Inc.

Resistances from 0.01 to 51K Ohms. Power Rating to 20Watt. Resistance Tolerances to ±0.05%. TCR to ±5ppm/K. TO-126 Housing. Convenient SMD DPak Available. Low Inductance ( <50nH ) [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thin Film (Chip)
  • Category / Application: Current Sensing; Power Applications
  • Resistance Range: 0.1000 to 51000
C Series -- C1107A
from HVR Advanced Power Components, Inc.

The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators. [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Ceramic Composition
  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 5 to 3500
Thick Film Power Resistor for High Frequency and Pulse Loading Applications, 100 Watt -- TEH100
from Ohmite Manufacturing Co.

Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalAlloy; Thick Film (Chip)
  • Category / Application: Power Applications
  • Resistance Range: 0.0500 to 1.00E6
High Voltage Cylindrical Resistors Series SGT -- SGT 26
from EBG RESISTORS LLC

EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Category / Application: General Use; Power Applications
  • Resistance Range: 100000 to 2.50E8
Heat Sink Resistor -- FPR 2-T220 T221
from Riedon, Inc.

Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Metal Foil
  • Category / Application: Current Sensing; Precision Resistor; Power Applications
  • Resistance Range: 0.0020 to 50
Thick Film Power Resistor, 20 Watt TO220 Package -- TAH20 Series
from Ohmite Manufacturing Co.

Ohmite ’s TAH20 TO220 package resistor provides 20W of steady state power when properly used in today ’s well defined heat sink applications. The TAH20 is completely encapsulated and insulated from the heatsink. The TAH20 is designed for heatsink mounting and should be accompanied by the... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications; Frequency Conversion, High Frequency Balancing, Snubbers
  • Resistance Range: 0.0500 to 10000
High Voltage Cylindrical Resistors SOX Series -- SOX 20
from EBG RESISTORS LLC

EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available. [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Category / Application: General Use; Power Applications
  • Resistance Range: 300 to 1.00E10
Heat Sink Resistor -- KHR 2-T218
from Riedon, Inc.

Resistances from 0.05Ohm to 100kOhms. Power Rating to 100Watt. Resistance Tolerances to ±1%. TCR to ±100ppm/K. Load Stability to 1%. TO-218 (TO-247) Housing [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Resistance Range: 0.0500 to 100000
Thick Film Power Resistor, 25 Watt TO220 Package -- TBH25 Series
from Ohmite Manufacturing Co.

Ohmite ’s TBH25 TO220 package resistor provides 25W of steady state power when properly used in today ’s well defined heat sink applications. The TBH25 series is created with low inductance and provides great performance at an economical price. A single screw mounting tab connects to the... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalAlloy; Thick Film (Chip)
  • Category / Application: Automotive; Current Sensing; Power Applications; Power Supplies, Industrial Controls, Pre-loading/Damping, Snubber/Bleeder
  • Resistance Range: 0.0300 to 10
High Voltage Flat Resistors Series FBX -- FBX1/2
from EBG RESISTORS LLC

These are the low cost high voltage resistors that provide high density packaging in large volume applications. [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Category / Application: General Use; Power Applications
  • Resistance Range: 200 to 2.00E9
Heat Sink Resistor -- KHR 4-T600
from Riedon, Inc.

Resistances from 100Ohm to 1kOhms. Power Rating to 900Watt. Resistance Tolerances to ±10%. TCR to ±100ppm/K. TO-227 (TO-238) Housing [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Resistance Range: 100 to 1000
Thick Film Power Resistor, 35 Watt TO220 Package -- TCH35 Series
from Ohmite Manufacturing Co.

Ohmite ’s TCH35 TO220 package resistor provides 35W of steady state power when properly used in today ’s well defined heat sink applications. These very low induction resistors are built under proprietary processes that deliver more power handling capability than other TO220 package... [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications; Switching Power Supplies, Snubbers, High Frequency, Voltage Regulation, Low Energy Pulse Loading
  • Resistance Range: 0.1000 to 10000
High Voltage Flat Resistors Series FPX -- FPX1/2
from EBG RESISTORS LLC

Here are the low cost power resistors that provide high density packaging in large volume applications. [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Category / Application: General Use; Power Applications
  • Resistance Range: 200 to 2.00E9
Heat Sink Resistor -- KHR KHN 2/4-T227
from Riedon, Inc.

Resistances from 0.05Ohm to 5MOhms. Power Rating to 200Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. TO-227 (TO-238) Housing [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Resistance Range: 0.0500 to 5.00E6
Power Resistors -- Series LXP 100 B TO-247
from EBG RESISTORS LLC

Series LXP 100 TO-247. Power Resistors. 100 W Thick Film Power Resistor for high-frequency and pulse-loading applications, version B for enforced mechanical stability. EBG offers the completely encapsulated and insulated TO-220 package for low ohmic value and Non-Inductive Design for high-frequency... [See More]

  • Mounting / Packaging: ThroughHole; TO-247
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: High Frequency; Power Applications; Power Supplies, High-frequency and Pulse-loading Applications
  • Resistance Range: 0.0500 to 1.00E6
Heat Sink Resistor -- KPR KPN 2/4-T227
from Riedon, Inc.

Resistances from 0.05Ohm to 5MOhms. Power Rating to 200Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. TO-227 (TO-238) Housing [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Resistance Range: 0.0500 to 5.00E6
Power Resistors Series OSP -- OSP 10
from EBG RESISTORS LLC

EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275 °C in axial lead construction. [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: MetalOxide
  • Category / Application: High Frequency; Power Applications
  • Resistance Range: 0.1000 to 1.00E7
Heat Sink Resistor -- NHR 2-T220 T221
from Riedon, Inc.

Resistances from 0.02Ohm to 100kOhms. Power Rating to 50Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. Load Stability to 0.5%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Resistance Range: 0.0200 to 15000
Heat Sink Resistor -- NPR 2-T126
from Riedon, Inc.

Resistances from 0.01 to 51K Ohms. Power Rating to 20Watt. Resistance Tolerances to ±0.05%. TCR to ±5ppm/K. TO-126 Housing. Convenient SMD DPak Available. Low Inductance ( <50nH ) [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Precision Resistor; Power Applications
  • Resistance Range: 0.0100 to 51000
Heat Sink Resistor -- NPR 2-T220 T221
from Riedon, Inc.

Resistances from 0.02Ohm to 100kOhms. Power Rating to 50Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. Load Stability to 0.5%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Resistance Range: 0.0200 to 100000