Heat Sink Power Resistors

19 Results
Heat Sink Resistor -- FHR 2/4-80110
from Riedon, Inc.

Resistances from 0.001Ohm to 500Ohms. Power Rating to 2500Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1%. Very Low Inductance ( <50nH) [See More]

  • Features: Heat Sink
  • Technology / Construction: Metal Foil
  • Category / Application: Current Sensing; Precision Resistor; Power Applications
  • Resistance Range: 1.00E-3 to 500
650 Watt Heat Sinkable Planar Resistor -- TAP650 Series
from Ohmite Manufacturing Co.

Ohmite's TAP650 delivers 650 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor... [See More]

  • Features: Heat Sink
  • Resistance Range: 0.2500 to 1.00E6
  • Category / Application: Power Applications; Power Conditioning, Power Transmission, and Power Control Applications
  • Power Rating: 650
Low Ohm Pulse Power Resistor -- Series AXM
from EBG RESISTORS LLC

This is a new model designed for high pulse withstand capabilities. Please let us have your exact pulse parameters to offer you the best option / design details. These elements are usually used in areas where stringent pulse withstand requirements are common such as Welding Equipment, Variable Speed... [See More]

  • Features: Heat Sink; Electrically isolated.
  • Technology / Construction: MetalOxide
  • Category / Application: Industrial; Power Applications
  • Mounting / Packaging: Bolt-on Chassis
Molded Heat Sink Power Film Resistor -- MP Series
from RCD Components, Inc.

APPLICATION: TO-220. High Performance Molded Heat-Sink Resistors. RCD ’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for... [See More]

  • Features: Heat Sink
  • Technology / Construction: MetalFilm
  • Category / Application: Power Applications
  • Resistance Range: 0.0100 to 56000
Heat Sink Resistor -- FPR 2-T220 T221
from Riedon, Inc.

Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Features: Heat Sink
  • Technology / Construction: Metal Foil
  • Category / Application: Current Sensing; Precision Resistor; Power Applications
  • Mounting / Packaging: ThroughHole
Aluminum Housed Wirewound Power -- WFH Series
from Ohmite Manufacturing Co.

Aluminum Housed Wirewound Power. Ohmite ’s new flat core winding technology allows for wirewound heatsinkable resistors affording a very low profile, and superior thermal transfer characteristics when compared to conventional aluminum housed wirewound resistors. Close mounting of heat... [See More]

  • Features: Heat Sink
  • Technology / Construction: Wirewound
  • Category / Application: Power Applications
  • Resistance Range: 0.2200 to 39
Non-Inductive Power Resistor -- Series VHP
from EBG RESISTORS LLC

EBG's series VHP is rated at 180 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-V0 standards. [See More]

  • Features: Heat Sink; Non-Inductive; Electrically isolated.
  • Technology / Construction: MetalOxide
  • Category / Application: Industrial; Power Applications
  • Mounting / Packaging: Bolt-on Chassis
Heat Sink Resistor -- FPR 2-T227
from Riedon, Inc.

• Resistances from 0.001Ohm to 100Ohms. • Power Rating to 80Watt. • Resistance Tolerances to ±0.1%. • TCR to ±15ppm/K. • Load Stability to 0.1% [See More]

  • Features: Heat Sink
  • Technology / Construction: Metal Foil
  • Category / Application: Current Sensing; Power Applications
  • Resistance Range: 0.0100 to 100
Modular Heat Sinkable Thick Film Power Resistor -- TL Series
from Ohmite Manufacturing Co.

TL Series Modular Heat Sinkable. Thick Film Power. The TL Series add heat sinkable options to the thick film resistor family. The resistor element is packaged with plastic insulators, and quickconnect terminals in a symmetrical aluminum profile for easy heat sink mounting. Special tapped... [See More]

  • Features: Heat Sink
  • Technology / Construction: MetalAlloy; Thick Film (Chip)
  • Category / Application: Power Applications; Semiconductor Balancing, Frequency Converters, Snubber, In-Rush Current Limiter, Bleeder Resistor, Power Switching, Voltage Dividers
  • Resistance Range: 0.3000 to 4.00E6
Heat Sink Resistor -- KHR 2-T218
from Riedon, Inc.

Resistances from 0.05Ohm to 100kOhms. Power Rating to 100Watt. Resistance Tolerances to ±1%. TCR to ±100ppm/K. Load Stability to 1%. TO-218 (TO-247) Housing [See More]

  • Features: Heat Sink
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Mounting / Packaging: ThroughHole
Thick Film Power Resistor for High Frequency and Pulse Loading Applications, 100 Watt -- TEH100
from Ohmite Manufacturing Co.

Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the... [See More]

  • Features: Heat Sink; Non-Inductive; Military
  • Technology / Construction: MetalAlloy; Thick Film (Chip)
  • Category / Application: Power Applications
  • Mounting / Packaging: ThroughHole
Heat Sink Resistor -- KHR 4-T600
from Riedon, Inc.

Resistances from 100Ohm to 1kOhms. Power Rating to 900Watt. Resistance Tolerances to ±10%. TCR to ±100ppm/K. TO-227 (TO-238) Housing [See More]

  • Features: Heat Sink
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Mounting / Packaging: ThroughHole
Thick Film Power Resistor, 20 Watt TO220 Package -- TAH20 Series
from Ohmite Manufacturing Co.

Ohmite ’s TAH20 TO220 package resistor provides 20W of steady state power when properly used in today ’s well defined heat sink applications. The TAH20 is completely encapsulated and insulated from the heatsink. The TAH20 is designed for heatsink mounting and should be accompanied by the... [See More]

  • Features: Heat Sink; Military
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications; Frequency Conversion, High Frequency Balancing, Snubbers
  • Mounting / Packaging: ThroughHole
Heat Sink Resistor -- KHR KHN 2/4-T227
from Riedon, Inc.

Resistances from 0.05Ohm to 5MOhms. Power Rating to 200Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. TO-227 (TO-238) Housing [See More]

  • Features: Heat Sink
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Mounting / Packaging: ThroughHole
Thick Film Power Resistor, 35 Watt TO220 Package -- TCH35 Series
from Ohmite Manufacturing Co.

Ohmite ’s TCH35 TO220 package resistor provides 35W of steady state power when properly used in today ’s well defined heat sink applications. These very low induction resistors are built under proprietary processes that deliver more power handling capability than other TO220 package... [See More]

  • Features: Heat Sink
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications; Switching Power Supplies, Snubbers, High Frequency, Voltage Regulation, Low Energy Pulse Loading
  • Mounting / Packaging: ThroughHole
Heat Sink Resistor -- KPR KPN 2/4-T227
from Riedon, Inc.

Resistances from 0.05Ohm to 5MOhms. Power Rating to 200Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. TO-227 (TO-238) Housing [See More]

  • Features: Heat Sink
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Mounting / Packaging: ThroughHole
Thick Film Power Resistor,120 and 200 Watt SOT227 Package -- TGH Series
from Ohmite Manufacturing Co.

120 and 200 Watt SOT227 Package. Thick Film Power. Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include... [See More]

  • Features: Heat Sink
  • Technology / Construction: MetalOxide; Thick Film (Chip)
  • Category / Application: Power Applications; Telecom; Variable Speed Drives, Power Supplies, Control Devices, Robotics, Motor Controls, and other Switching Designs.
  • Resistance Range: 0.1000 to 1.00E6
Heat Sink Resistor -- NHR 2-T220 T221
from Riedon, Inc.

Resistances from 0.02Ohm to 100kOhms. Power Rating to 50Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. Load Stability to 0.5%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Features: Heat Sink
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Mounting / Packaging: ThroughHole
Thick Film Power Surface Mount Resistor, 35 Watt DPAK Package -- TDH35 Series
from Ohmite Manufacturing Co.

Designed from the TCH35 series, the TDH35 is a surfacemount device capable of high wattage dissipation with the proper heatsink and thermal considerations. The Ohmite D series heatsinks with the TDH35 presents a complete solution for your surfacemount wattage requirements. The thick film... [See More]

  • Features: Heat Sink; Military
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: Power Applications
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)