Chip Resistor Power Resistors
from Isabellenhutte USA
Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features. Wattage rating 5 W to 50 W. Resistance range 22 m Ω to 2M Ω. Chassis mount. Available in Inductive or Non-Inductive configurations [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.0220 to 2.00E6
- Technology / Construction: Wirewound
- Power Rating: 20 to 25
from Isabellenhutte USA
High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features. Wattage ratings 640 W to 3100 W. Resistance range 0.1 Ω to 1600 Ω. Powder coated steel case for durability. Designed for enhanced operator safety. [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.1000 to 1600
- Technology / Construction: Wirewound
- Power Rating: 520 to 2480
from Isabellenhutte USA
Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 2.00E-4 to 1.00E-3
- Technology / Construction: Wirewound
- Power Rating: 3 to 50
from Isabellenhutte USA
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Bolt-on Chassis; 8420
- Technology / Construction: Metal Foil
- Resistance Range: 3.50E-5 to 5.00E-4
from Isabellenhutte USA
ISA-WELD ® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features. 5 W permanent power*. Constant current up to 100 A (0.5 mOhm). Four... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2725
- Technology / Construction: Metal Foil
- Resistance Range: 2.00E-4 to 0.0050
from Isabellenhutte USA
ISA-WELD ® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 5 W permanent power*. Continuous current load up to 160 A (0.2 mOhm). Heavy copper... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4026
- Technology / Construction: Metal Foil
- Resistance Range: 2.00E-4 to 0.0030
from Isabellenhutte USA
ISA-WELD ® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 2 W permanent power at 130 °C. Constant current up to 32 A (2 mOhm). Copper connectors. Excellent long term... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0030 to 0.0250
from Isabellenhutte USA
ISA-WELD ® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 10 W permanent power*. Continuous current load up to 220 A (0.2 mOhm). Heavy copper connectors. [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 5930
- Technology / Construction: Metal Foil
- Resistance Range: 1.00E-4 to 0.0020
from Isabellenhutte USA
ISA-WELD ® Precision SMD current sensing resistor. Small size ideal for Current sensor for power hybrid applications, High current applications for the automotive market, Frequency converters and Power modules. Features. 3 W permanent power. Continuous current load up to 100 A (0.3 mOhm). Heavy... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 3.00E-4 to 0.0068
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 1 W permanent power at 110 °C. Constant current up to 18 A (3 mOhm). Excellent long... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0080 to 0.5000
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 2 W permanent power at 110 °C. Constant current up to 25 A (3 mOhm). High pulse power... [See More]
- Category / Application: Automotive; Aerospace; Chip Resistor; Current Sensing; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0050 to 1
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 3 Watt permanent power at 110 °C. Constant current up to 30 A (3 mOhm). High pulse... [See More]
- Category / Application: Automotive; Aerospace; Chip Resistor; Current Sensing; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0050 to 1
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 5 W permanent power at 105 °C. Constant current up to 35 A (4 mOhm). Small size... [See More]
- Category / Application: Automotive; Aerospace; Chip Resistor; Current Sensing; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2817
- Technology / Construction: Metal Foil
- Resistance Range: 0.0040 to 4
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. Current sensor for power hybrid applications. [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0120 to 0.0500
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 1 W permanent power at 110 °C. Constant... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0100 to 0.4700
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 2 W permanent power at 110 °C. Constant... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0050 to 1
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 3 W permanent power at 95 °C. Constant... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0050 to 1
from Isabellenhutte USA
Space saving, economical resistors for use in snubber circuits and industrial equipment. Features. Power ratings of 30W and 50W. Resistance 1 Ω to 500 Ω. Low profile design [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 1 to 500
- Technology / Construction: Wirewound
- Power Rating: 30 to 50
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 1 to 5780
- Technology / Construction: Wirewound
- Power Rating: 50 to 500
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.1000 to 6800
- Technology / Construction: Wirewound
- Power Rating: 60 to 500
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.3000 to 135
- Technology / Construction: Wirewound
- Power Rating: 1600 to 2800
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 0.1000 to 175
- Technology / Construction: Wirewound
- Power Rating: 600 to 1200
from Isabellenhutte USA
Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies. Features. Wattage Range 500W and 1000W. Available resistance values 10, 20, 40, 120 Ω. Low inductance. High surge capability [See More]
- Category / Application: Automotive; Chip Resistor; Braking Resistor; Industrial; Power Applications
- Resistance Range: 10 to 120
- Technology / Construction: Wirewound
- Power Rating: 500 to 1000
from Trigon Components, Inc.
SERIES. RCRW. DESCRIPTION. High Power Chip. RESISTANCE RANGE. 0.02 ohm to 10 Mohm. POWER RATING. 1/8 to 2W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0603 to 2512. FEATURE. •Small and light weight. •Small size with high power rating. •Taping and bulk cassette are... [See More]
- Category / Application: Chip Resistor; Power Applications
- Resistance Range: 0.0200 to 1.00E7
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Power Rating: 0.1250 to 2
from Riedon, Inc.
Resistances from 0.1Ohm to 100MOhms. Power Rating 0.35 to 2Watts. Resistance Tolerances to ± 0.5%. TCR ’s to ± 50ppm/K. Improved Pulse Rating on Un-trimmed parts. Thick Film Resistance Element. Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020 [See More]
- Category / Application: Chip Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.1000 to 1.00E8
from Ohmite Manufacturing Co.
The LVM series of SMD resistors are designed for current sense circuits in power elecrtronics.The LVM series is designed for automatic insertion and carry a high overload rating. Metal foil construction ensures high reliability and performance with very low TCR values. Applications including power... [See More]
- Category / Application: Chip Resistor; Current Sensing; Power Applications; Power Management, Switching Power Supply, Voltage Regulation Module (VRM), Over Current Protection in Audio Applications,
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil
- Resistance Range: 0.0070 to 0.1000
from Trigon Components, Inc.
SERIES. RSM. DESCRIPTION. Chip Current Sensing. RESISTANCE RANGE. 1 mohm to 25 mohm. POWER RATING. 1W to 2W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 2010 to 2512. FEATURE. ?High power rating and low TCR. ?Low resistance and high precision (1%). ?Inductance less than 1.0nH. ?Excellent... [See More]
- Category / Application: Chip Resistor; Current Sensing; Power Applications
- Resistance Range: 1.00E-3 to 0.0250
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Power Rating: 1 to 2
from Ohmite Manufacturing Co.
Available in three sizes (1206, 2512, and 2728) the PCS Series offers low resistance values to 0.50m Ω. This product provides users with high precision current sensing and voltage division. It also offers low TCR to ±50ppm, excellent long-term stability, and RoHS compliance. [See More]
- Category / Application: Chip Resistor; Power Applications
- Resistance Range: 0.5000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -55 to 170
from Ohmite Manufacturing Co.
Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; Industrial; Power Applications; Telecom; Battery, Alternative Energy, Consumer Goods
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Metal Foil; TCR Material
- Resistance Range: 0.0050 to 0.0200
from Ohmite Manufacturing Co.
Ohmite's FK/GK Series is a low-resistance, 4-terminal element resistor with a power rating up to 5W. This product offers excellent long-term stability and is ideal for mounting on DCB/IMS substrates. Ohmite recommends the FK/GK Series for the following applications: frequency converters, power... [See More]
- Category / Application: Chip Resistor; Power Applications
- Resistance Range: 0.3000 to 3
- Technology / Construction: MetalAlloy
- Power Rating: 5
from Ohmite Manufacturing Co.
F e a t u r e s. Low Resistance / TCR / Inductance. Excellent long-term stability. High precision current sensing. High power capability. Halogen free and lead free. RoHs compliant. A p p l i c a t i o n s. Consumer electronics. Computer. Telecom. Measuring instrument. Industrial / Power supply. [See More]
- Category / Application: Chip Resistor; Current Sensing; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: MetalFilm
- Resistance Range: 0.0500 to 0.8200
from Ohmite Manufacturing Co.
Using the SOT-227 package, the TGHD series features flat type, 100W high power resistors that require an air-cooled heatsink or water-cooling to reach peak performance. These resistors are offered either with quick connect tabs or flywire leads. The TGHD Series is a great option for applications... [See More]
- Category / Application: Chip Resistor; Power Applications
- Resistance Range: 0.1000 to 51000
- Technology / Construction: Thick Film (Chip)
- Power Rating: 100
from Ohmite Manufacturing Co.
The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at 25 °C to 85 °C with values ranging from 2750K and 4700K. With AEC-Q200 compliance available, your automotive applications await... [See More]
- Category / Application: Automotive; Chip Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 1000 to 4.70E6
from Ohmite Manufacturing Co.
Ohmite has the solution for high wattage surface mount chips. The ALN series thick film chips offer 3.5 watts of power dissipation in a 2512 package size. This is accomplished with the use of an Aluminum Nitride substrate. Aluminum Nitride (AlNi) dissipates heat far more efficiently than standard... [See More]
- Category / Application: Chip Resistor; Power Applications
- Resistance Range: 10 to 2000
- Technology / Construction: Thick Film (Chip)
- Power Rating: 3.5
from Ohmite Manufacturing Co.
Power Chip. Thick Film on Alumina Substrate. Ohmite ’s original Power Chip resistors feature our thick film on alumina substrate technology. These planar packages yield space saving, 10W/in2 power densities that require over 50% less board space than other radial packages. Convection cooling... [See More]
- Category / Application: Chip Resistor; Power Applications
- Mounting / Packaging: Solder Planted
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.2500 to 1.00E7