High-Current Resistor Power Resistors
from Isabellenhutte USA
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Bolt-on Chassis; 8420
- Technology / Construction: Metal Foil
- Resistance Range: 3.50E-5 to 5.00E-4
from Isabellenhutte USA
ISA-WELD ® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features. 5 W permanent power*. Constant current up to 100 A (0.5 mOhm). Four... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2725
- Technology / Construction: Metal Foil
- Resistance Range: 2.00E-4 to 0.0050
from Isabellenhutte USA
ISA-WELD ® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 5 W permanent power*. Continuous current load up to 160 A (0.2 mOhm). Heavy copper... [See More]
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4026
- Technology / Construction: Metal Foil
- Resistance Range: 2.00E-4 to 0.0030
from HVR Advanced Power Components, Inc.
Safety is never an after thought with high voltage and high energy storage equipment. With their integral array of HVR High Energy Disk resistors, our HV Resistive Safety Groundsticks offer a secure, reliable means to discharge potentially lethal energy from HV equipment. These Groundsticks are... [See More]
- Category / Application: High Current Resistor; High Voltage Resistor; Industrial; Neutral Grounding Resistor; Power Applications; Surge Resistor
- Resistance Range: 2 to 10000
- Technology / Construction: Ceramic Composition
- Operating DC Voltage: 100000
from Ohmite Manufacturing Co.
The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed circuit. Five industry sizes are available. The JR series also provides great insulation resistance over 100M ohms. [See More]
- Category / Application: Braking Resistor; High Current Resistor; Power Applications
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Technology / Construction: MetalAlloy
- Resistance Range: 2.00E-4 to 1.00E-3