Telecom Resistor Power Resistors

7 Results
C Series -- C1107A
from HVR Advanced Power Components, Inc.

The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators. [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Ceramic Composition
  • Resistance Range: 5 to 3500
Low-TCR Current Sense Chip Resistors -- LVR Series
from Ohmite Manufacturing Co.

Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the... [See More]

  • Category / Application: Automotive; Chip Resistor; Current Sensing; Industrial; Power Applications; Telecom; Battery, Alternative Energy, Consumer Goods
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Technology / Construction: Metal Foil; TCR Material
  • Resistance Range: 0.0050 to 0.0200
High Energy Disk Series -- W0328D
from HVR Advanced Power Components, Inc.

High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance along with extremes of voltage and... [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 2 to 10000
  • Technology / Construction: Ceramic Composition
  • Operating DC Voltage: 18700
Thick Film Power Resistor,120 and 200 Watt SOT227 Package -- TGH Series
from Ohmite Manufacturing Co.

120 and 200 Watt SOT227 Package. Thick Film Power. Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include... [See More]

  • Category / Application: Power Applications; Telecom; Variable Speed Drives, Power Supplies, Control Devices, Robotics, Motor Controls, and other Switching Designs.
  • Resistance Range: 0.1000 to 1.00E6
  • Technology / Construction: MetalOxide; Thick Film (Chip)
  • Power Rating: 120
High Energy Rod and Tube -- R1005A
from HVR Advanced Power Components, Inc.

High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance. Available... [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 10 to 1000
  • Technology / Construction: Ceramic Composition
  • Power Rating: 10
Replacement Carbon-Ceramic Tube -- T1305C
from HVR Advanced Power Components, Inc.

Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling. [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 10 to 25000
  • Technology / Construction: Ceramic Composition
  • Power Rating: 12
TG Series Ceramic/Glass Tube -- TG1306C
from HVR Advanced Power Components, Inc.

TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the configuration... [See More]

  • Category / Application: General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor
  • Resistance Range: 1.5 to 330
  • Technology / Construction: Ceramic Composition
  • Power Rating: 25