Electrically Isolated Case Power Resistors

7 Results
HV Resistive Safety Grounding Stick -- W0328D
from HVR Advanced Power Components, Inc.

Safety is never an after thought with high voltage and high energy storage equipment. With their integral array of HVR High Energy Disk resistors, our HV Resistive Safety Groundsticks offer a secure, reliable means to discharge potentially lethal energy from HV equipment. These Groundsticks are... [See More]

  • Features: Non-Inductive; Fan Cooled; Electrically isolated.
  • Technology / Construction: Ceramic Composition
  • Category / Application: High Current Resistor; High Voltage Resistor; Industrial; Neutral Grounding Resistor; Power Applications; Surge Resistor
  • Resistance Range: 2 to 10000
Low Ohm Pulse Power Resistor -- Series AXM
from EBG RESISTORS LLC

This is a new model designed for high pulse withstand capabilities. Please let us have your exact pulse parameters to offer you the best option / design details. These elements are usually used in areas where stringent pulse withstand requirements are common such as Welding Equipment, Variable Speed... [See More]

  • Features: Heat Sink; Electrically isolated.
  • Technology / Construction: MetalOxide
  • Category / Application: Industrial; Power Applications
  • Mounting / Packaging: Bolt-on Chassis
ARCOL 100W TO-247 High Power Resistors -- AP101 Series
from Ohmite Manufacturing Co.

Features: 100 watts at 25 °C case temperature heat sink mounted. TO-247 style power package. Single screw mounting to heat sink. Mou lded case for protection. Elec trically isolated case. Non-Inductive design. RoHS Compliant [See More]

  • Features: Non-Inductive; Electrically isolated.
  • Mounting / Packaging: TO-247
  • Category / Application: Power Applications
  • Resistance Range: 0.0500 to 10000
Non-Inductive Power Resistor -- Series VHP
from EBG RESISTORS LLC

EBG's series VHP is rated at 180 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-V0 standards. [See More]

  • Features: Heat Sink; Non-Inductive; Electrically isolated.
  • Technology / Construction: MetalOxide
  • Category / Application: Industrial; Power Applications
  • Mounting / Packaging: Bolt-on Chassis
ARCOL 20W TO-263 Power Resistor -- AP101 Series
from Ohmite Manufacturing Co.

The ARCOL AP725 provides power dissipation up to 20 watts with a proper heatsink. The thick film on substrate design contains low inductance. This substrate is molded in to a D2PAK housing for environmental protection. The internal resistor is electrically isolated from the thermal backplate and... [See More]

  • Features: Electrically isolated.
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); TO-263
  • Category / Application: Power Applications
  • Resistance Range: 0.0200 to 130000
Ultra High Power Resistor -- Series UXP 800
from EBG RESISTORS LLC

For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]

  • Features: Non-Inductive; Electrically isolated.
  • Technology / Construction: MetalOxide; Metoxfilm
  • Category / Application: Industrial; Power Applications
  • Mounting / Packaging: Bolt-on Chassis
ARCOL 30 Watts TO-220 High Power Resistors -- AP830 Series
from Ohmite Manufacturing Co.

A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 30 Watts at 25 ˚C case temperature on heat sink. Single screw mounting to heat sink. Molded case for protection and... [See More]

  • Features: Non-Inductive; Electrically isolated.
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); TO-220
  • Category / Application: Power Applications
  • Resistance Range: 0.0500 to 10000