Non-Flame Coating Power Resistors

6 Results
BGR, BSR, BWR High Power
from KOA Speer Electronics, Inc.

Features. High Power Resistor. Use flame-retardant insulated ceramic case. Products meet EU RoHS requirements. Excellent with anti-pulse and inrush current [See More]

  • Features: Non-Flame Coating
  • Resistance Range: 100 to 56000
  • Category / Application: Power Applications
  • Power Rating: 1 to 40
BGRV, BSRV, BWRV Rectangular Type (For Automotive)
from KOA Speer Electronics, Inc.

Features. High power resistors. Uses flame-retardant insulated ceramic case. Excellent in anti-pulse and in rush current. Suitable for high reliable applications like automotives. AEC-Q200 Tested. Products meet EU RoHS requirements [See More]

  • Features: Non-Flame Coating
  • Resistance Range: 1 to 56000
  • Category / Application: Power Applications
  • Power Rating: 3 to 60
Brown Devil® Vitreous Enamel Power Resistor -- 200 Series
from Ohmite Manufacturing Co.

Ohmite ’s 200 series Brown Devil ® is a small, exceptionally durable power resistor. It features all-welded construction and rugged, flame resistant conformal lead free vitreous enamel coating to ensure successful performance under high temperatures. The axial leaded 200 series is... [See More]

  • Features: Non-Flame Coating
  • Technology / Construction: Ceramic Composition
  • Category / Application: Power Applications
  • Resistance Range: 0.0800 to 100000
Power/Precision Wirewound Surface Mount Resistor -- MWM Series
from RCD Components, Inc.

Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The power... [See More]

  • Features: Non-Flame Coating
  • Technology / Construction: Wirewound
  • Category / Application: Precision Resistor; Power Applications
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
Vitreous Enamel Power Resistor -- 270 Series
from Ohmite Manufacturing Co.

Vitreous Enamel Power. Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors... [See More]

  • Features: Non-Flame Coating
  • Technology / Construction: Ceramic Composition
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 392000
Wirewound Flat Power Resistor -- FW, FWE Series
from RCD Components, Inc.

High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting... [See More]

  • Features: Non-Inductive (optional feature); Non-Flame Coating
  • Technology / Construction: Edgewound Resistor; Wirewound
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 35000