Thin Film Power Resistors
3 Results
High Power Chip Resistor -- 2512
from Thin Film Technology Corporation
from Thin Film Technology Corporation
Lower thermal resistance more efficiently sinks heat to the board [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 5 to 200
- Category / Application: Chip Resistor; General Use; Power Applications
- Power Rating: 2 to 5
Current Sense Resistor -- NPP 2-T126
from Riedon, Inc.
from Riedon, Inc.
Resistances from 0.01 to 51K Ohms. Power Rating to 20Watt. Resistance Tolerances to ±0.05%. TCR to ±5ppm/K. TO-126 Housing. Convenient SMD DPak Available. Low Inductance ( <50nH ) [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: ThroughHole
- Category / Application: Current Sensing; Power Applications
- Resistance Range: 0.1000 to 51000
Surface Mount Resistor -- PFS35
from Riedon, Inc.
from Riedon, Inc.
Resistances from 0.01Ohm to 51kOhms. Power Rating to 35Watt. Resistance Tolerances to +/-1%. TCR to +/-50ppm/K. Load Stability to 1%. TO-263 Housing (D-Pak). Solder Reflow Secure at 260C / 20s [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Category / Application: Power Applications
- Resistance Range: 0.0100 to 51000