Bolt-on (Chassis) Power Resistors
from Isabellenhutte USA
Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]
- Mounting / Packaging: Bolt-on Chassis; 8420
- Technology / Construction: Metal Foil
- Category / Application: Automotive; Chip Resistor; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Resistance Range: 3.50E-5 to 5.00E-4
from EBG RESISTORS LLC
Series AXP 50. Power Resistors. 50 W Power Resistor with four wire terminals. The new design with its non-inductive thick film Metal Oxide Technology prevents potential problems with clearance and creepage distance from terminal to base plate by means of fexible connecting leads. This unique design... [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide; Thick Film (Chip)
- Category / Application: Power Applications; Variable Speed Drives; Power Supplies; Control Devices; Telecommunications; Robotics; Motor Controls and Other Switching Devices
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
This is a new model designed for high pulse withstand capabilities. Please let us have your exact pulse parameters to offer you the best option / design details. These elements are usually used in areas where stringent pulse withstand requirements are common such as Welding Equipment, Variable Speed... [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide
- Category / Application: Industrial; Power Applications
- Resistance Range: 0.0500 to 0.5000
from EBG RESISTORS LLC
EBG's series VHP is rated at 180 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-V0 standards. [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide
- Category / Application: Industrial; Power Applications
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
This new design of the non-inductive thick film Metal Oxide Technology with the wire terminals eliminates the possibility for problems regarding creeping distance from terminal to ground. This unique design will allow you to use this element in the following areas: Variable Speed Drives; Power... [See More]
- Mounting / Packaging: Bolt-on Chassis; 4 Wire Terminal
- Technology / Construction: MetalOxide
- Category / Application: Power Applications
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type GXP can be supplied in a 2-terminal or 4-terminal version. Even triple resistors are available. Main... [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide
- Category / Application: Power Applications
- Resistance Range: 0.1000 to 1.00E6
from EBG RESISTORS LLC
EBG's series HPP is rated at 150 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards. [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide
- Category / Application: Automotive; Power Applications
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
EBG's series HPS is rated at 150 Watts mounted to a heat sink. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards. [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide
- Category / Application: Automotive; Power Applications
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available. Main... [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide
- Category / Application: Automotive; Aerospace; High Frequency; Power Applications
- Resistance Range: 0.1000 to 1.00E6
from EBG RESISTORS LLC
For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: MetalOxide; Metoxfilm
- Category / Application: Industrial; Power Applications
- Resistance Range: 0.5000 to 1.00E6
from EBG RESISTORS LLC
For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Bolt-on Chassis
- Technology / Construction: Thick Film (Chip)
- Category / Application: Power Applications
- Resistance Range: 0.5000 to 100000
from EBG RESISTORS LLC
Mainly used as a snubber resistor to compensate the C-R peaks in traction power supplies. [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: Ceramic Composition; MetalOxide
- Category / Application: Automotive; Power Applications
- Resistance Range: 0.5000 to 100000
from EBG RESISTORS LLC
For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]
- Mounting / Packaging: Bolt-on Chassis
- Technology / Construction: Ceramic Composition; MetalOxide
- Category / Application: Automotive; Aerospace; Power Applications
- Resistance Range: 0.5000 to 100000