Metal Oxide Power Resistors
from EBG RESISTORS LLC
Series AXP 50. Power Resistors. 50 W Power Resistor with four wire terminals. The new design with its non-inductive thick film Metal Oxide Technology prevents potential problems with clearance and creepage distance from terminal to base plate by means of fexible connecting leads. This unique design... [See More]
- Technology / Construction: MetalOxide; Thick Film (Chip)
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Power Applications; Variable Speed Drives; Power Supplies; Control Devices; Telecommunications; Robotics; Motor Controls and Other Switching Devices
- Resistance Range: 1 to 1.00E6
from Ohmite Manufacturing Co.
The TUM/TUW Series resistors are Ohmite ’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed with Metal Oxide. The... [See More]
- Technology / Construction: Ceramic Composition; MetalOxide; Wirewound
- Resistance Range: 0.0100 to 150000
- Category / Application: General Use; Power Applications
- Power Rating: 3 to 15
from RCD Components, Inc.
MINIATURE POWER. RCD ‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic core for optimum heat dissipation, low inductance, and high stability even after... [See More]
- Technology / Construction: MetalOxide
- Resistance Range: 0.1000 to 1.00E6
- Category / Application: Power Applications
- Power Rating: 0.5000 to 7
from EBG RESISTORS LLC
EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates... [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: ThroughHole
- Category / Application: General Use; Power Applications
- Resistance Range: 100 to 5.00E8
from Ohmite Manufacturing Co.
The TWM/TWW series radial terminal power resistors offer significant board space savings over axial terminal products and keep generated heat away from the circuit board. They are recommended for commercial applications requiring low cost. The wirewound and metal oxide constructions offer a wide... [See More]
- Technology / Construction: Ceramic Composition; MetalOxide; Wirewound
- Resistance Range: 0.0100 to 50000
- Category / Application: Power Applications
- Power Rating: 3 to 10
from RCD Components, Inc.
APPLICATION: COMMERCIAL POWER. RCD ‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic core for optimum heat dissipation, low inductance, and high stability even... [See More]
- Technology / Construction: MetalOxide
- Resistance Range: 0.1000 to 1.00E6
- Category / Application: Power Applications
- Power Rating: 0.7000 to 9
from EBG RESISTORS LLC
EBG is producing these models in order to meet the most stringent requirements regarding temperature coefficient in connection with high stability performance at high operating voltages. The low temperature coefficient minimizes the selfdrift generated through the warm-up due to power dissipation. [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: ThroughHole
- Category / Application: General Use; Power Applications
- Resistance Range: 100000 to 2.50E8
from Ohmite Manufacturing Co.
120 and 200 Watt SOT227 Package. Thick Film Power. Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include... [See More]
- Technology / Construction: MetalOxide; Thick Film (Chip)
- Resistance Range: 0.1000 to 1.00E6
- Category / Application: Power Applications; Telecom; Variable Speed Drives, Power Supplies, Control Devices, Robotics, Motor Controls, and other Switching Designs.
- Power Rating: 120
from EBG RESISTORS LLC
EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available. [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: ThroughHole
- Category / Application: General Use; Power Applications
- Resistance Range: 300 to 1.00E10
from EBG RESISTORS LLC
These are the low cost high voltage resistors that provide high density packaging in large volume applications. [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: ThroughHole
- Category / Application: General Use; Power Applications
- Resistance Range: 200 to 2.00E9
from EBG RESISTORS LLC
Here are the low cost power resistors that provide high density packaging in large volume applications. [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: ThroughHole
- Category / Application: General Use; Power Applications
- Resistance Range: 200 to 2.00E9
from EBG RESISTORS LLC
This is a new model designed for high pulse withstand capabilities. Please let us have your exact pulse parameters to offer you the best option / design details. These elements are usually used in areas where stringent pulse withstand requirements are common such as Welding Equipment, Variable Speed... [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Industrial; Power Applications
- Resistance Range: 0.0500 to 0.5000
from EBG RESISTORS LLC
EBG's series VHP is rated at 180 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-V0 standards. [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Industrial; Power Applications
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
This new design of the non-inductive thick film Metal Oxide Technology with the wire terminals eliminates the possibility for problems regarding creeping distance from terminal to ground. This unique design will allow you to use this element in the following areas: Variable Speed Drives; Power... [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: Bolt-on Chassis; 4 Wire Terminal
- Category / Application: Power Applications
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type GXP can be supplied in a 2-terminal or 4-terminal version. Even triple resistors are available. Main... [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Power Applications
- Resistance Range: 0.1000 to 1.00E6
from EBG RESISTORS LLC
EBG's series HPP is rated at 150 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards. [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Automotive; Power Applications
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
EBG's series HPS is rated at 150 Watts mounted to a heat sink. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards. [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Automotive; Power Applications
- Resistance Range: 1 to 1.00E6
from EBG RESISTORS LLC
Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available. Main... [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Automotive; Aerospace; High Frequency; Power Applications
- Resistance Range: 0.1000 to 1.00E6
from EBG RESISTORS LLC
EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275 °C in axial lead construction. [See More]
- Technology / Construction: MetalOxide
- Mounting / Packaging: ThroughHole
- Category / Application: High Frequency; Power Applications
- Resistance Range: 0.1000 to 1.00E7
from EBG RESISTORS LLC
For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]
- Technology / Construction: MetalOxide; Metoxfilm
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Industrial; Power Applications
- Resistance Range: 0.5000 to 1.00E6
from EBG RESISTORS LLC
Series ULX 600. Ultra High Power Resistors. (Very low component height) 600 Watt Resistor, US Patent # 5,355,281. For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs. General Characteristics. Electric support: High purity ceramic metallized... [See More]
- Technology / Construction: MetalOxide; Metoxfilm
- Resistance Range: 0.5000 to 1.00E6
- Category / Application: Power Applications; Variable Speed Drivers, Power Supplies, Control Devices, Robotics, Motor Control and Other Power Designs
- Power Rating: 600
from EBG RESISTORS LLC
Mainly used as a snubber resistor to compensate the C-R peaks in traction power supplies. [See More]
- Technology / Construction: Ceramic Composition; MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Automotive; Power Applications
- Resistance Range: 0.5000 to 100000
from EBG RESISTORS LLC
For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]
- Technology / Construction: Ceramic Composition; MetalOxide
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: Automotive; Aerospace; Power Applications
- Resistance Range: 0.5000 to 100000
from EBG RESISTORS LLC
Series UPT 400. Ultra-High-Power Resistors. 400 W Resistor · US Patent-No. 5,355,281. For variable speed drives, power supplies, control devices, robotics, motor control and other power devices, the easy mounting fixture guarantees an auto-calibrated pressure to the cooling plate of about 120 to 160... [See More]
- Technology / Construction: MetalOxide; Metoxfilm
- Resistance Range: 0.5000 to 1.00E6
- Category / Application: Power Applications; Variable Speed Drives, Power Supplies, Control Devices, Robotics, Motor Control and Other Power Devices
- Power Rating: 400