Edgewound Resistor Power Resistors

2 Results
High Powered Edgewood Wirewound Resistor -- EW Series
from RCD Components, Inc.

High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry ’s highest power ratings at a low cost. Inductance levels are lower than... [See More]

  • Technology / Construction: Edgewound Resistor
  • Resistance Range: 0.1000 to 1.00E8
  • Category / Application: Power Applications
  • Power Rating: 75 to 2000
Wirewound Flat Power Resistor -- FW, FWE Series
from RCD Components, Inc.

High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting... [See More]

  • Technology / Construction: Edgewound Resistor; Wirewound
  • Resistance Range: 0.1000 to 35000
  • Category / Application: Power Applications
  • Power Rating: 40 to 450