Automotive Plastic and Rubber Balls

3 Results
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Plastic / Elastomer Material: Plastic; PBI
  • Diameter: 0.0394 to 1
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
PEEK NATURAL Ball
from BNB INT. Co., Ltd.

PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Plastic / Elastomer Material: Plastic; PEEK
  • Diameter: 0.0394 to 1
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
POLY IMIDE Ball
from BNB INT. Co., Ltd.

Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Plastic / Elastomer Material: Plastic; POLYIMIDE
  • Diameter: 0.0394 to 1
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic