Valves Plastic and Rubber Balls
2 Results
Plastic Ball
from BNB INT. Co., Ltd.
from BNB INT. Co., Ltd.
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]
- Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
- Plastic / Elastomer Material: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
- Diameter: 0.0394 to 2
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
Plastic Balls -- Acetal (Delrin & Celcon)
from Hartford Technologies, Inc.
from Hartford Technologies, Inc.
Profile. Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption... [See More]
- Applications: Bearing; Sprayers; Valve; Slide and Rolling
- Plastic / Elastomer Material: Plastic; Acetal or Polyoxymethylene (POM)
- Diameter: 5.00E-4 to 0.0150
- Features: Corrosion Resistant; Electrically Conductive